EN
  • EN
  • DE

IRS2530DSTRPBF

Part No IRS2530DSTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description Electronic Ballast Controller 14V 115kHz 8-Pin SOIC N T/R / IC DIMMING BALLAST CTRL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Type Ballast Controller
Frequency 34.2kHz to 115kHz
Supply Voltage - Operating 11.5 V to 16.6 V
Operating Supply Current 5mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116791-IRS2530DSTRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IRS2530DS
Introduction Date July 31, 2008
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRS2530DSTRPBF CAD Model

Description

The Infineon Technologies IRS2530DSTRPBF is a ballast controller designed for use in SMD (SMT) mounting.

  • Frequency Range: 34.2kHz to 115kHz
  • Dimming: Capability
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 11.5V to 16.6V
  • Operating Supply Current: 5mA
  • Package: 8-SOIC
  • Family Name: IRS2530DS
  • Popularity: 54 percent
  • Status: Estimated to be obsolete or end of life

You May Also Be Interested in

ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess