EN
  • EN
  • DE
  • IT

IRSM836-045MA

Part No IRSM836-045MA
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRIVER 13.5V-16.5V 36PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver UMOS Parallel 37-PQFN (12x12)
Manufacturer Infineon Technologies
Package Tray
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 37-PowerVQFN
Case / Package 37-PQFN (12x12)
Family Name IRSM836
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875309-IRSM836-045MA
Ultra Librarian 3D Model Ultra Librarian IRSM836-045MA CAD Model

Description

The Infineon Technologies Motor Driver UMOS Parallel 37-PQFN (12x12) is a high-performance electronic component that offers reliable and efficient operation.

  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Device Package: 37-PowerVQFN
  • Mounting: surface mount technology
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: medium
  • Supply and demand status: limited
  • Package Quantity: 160 units
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 51 weeks
  • REACH: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
POWER BRUSHLESS MOTOR PRE-DRIVER / Motor Driver
Need more? Email Us
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
Texas Instruments
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Lowest to $5.6487
Panasonic
IC MOTOR DRIVER 10V-35V 34HSOP
Lowest to $1.5018
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
Rohm Semiconductor
IC MOTOR DRVR DC 10-18V 24SSOP-A
Lowest to $0.9081
STMicroelectronics
IC MOTOR DRVR 12V-52V 36POWERSO
Lowest to $11.5151

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8596 $65.5788
7+ $17.9361 $125.5527
10+ $17.3756 $173.7560
14+ $16.8151 $235.4114
18+ $16.2546 $292.5828
24+ $14.5731 $349.7544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess