EN
  • EN
  • DE

ITS640S2S

Part No ITS640S2S
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Sense High-Side Power Switch For Industrial Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1190883-ITS640S2S
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ITS640S2S CAD Model

Description

The ITS640S2S is a single channel high-side power switch from Infineon Technologies, designed for automotive applications. It's a part of the PROFET family and is used for driving various resistive, inductive, and capacitive loads. It incorporates protection features and diagnostic capabilities that make it a reliable component in automotive electronic systems.

Applications

  • Automotive Lighting: Used to control headlights, taillights, fog lights, and interior lighting.
  • Solenoid Control: Drives solenoids for various automotive functions such as door locks and fuel injectors.
  • Actuator Control: Controls small DC motors and actuators used in various automotive systems.
  • Power Distribution: Can be used in power distribution modules for switching and protecting different loads.

Features

  • High-Side Switch: Connects the load to the positive supply voltage.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency, typically offering a very low RDS(on) value.
  • Overload Protection: Protects the switch from excessive current draw.
  • Short-Circuit Protection: Provides protection against short circuits to ground and supply voltage.
  • Overtemperature Protection: Shuts down the switch to prevent damage if the temperature exceeds safe limits.
  • Diagnostic Feedback: Provides information about the load status, including overcurrent, overtemperature, and short-circuit conditions.
  • Logic Level Input: Compatible with standard microcontroller logic levels.
  • Operating Voltage: Typically designed for 12V automotive systems.

Benefits

  • Enhanced Reliability: Built-in protection features enhance the reliability of the overall system.
  • Improved Efficiency: Low on-resistance results in less power loss and higher efficiency.
  • Simplified Design: Integration of protection and diagnostic features reduces the need for external components.
  • Robust Performance: Designed for the demanding conditions of the automotive environment.
  • Diagnostic Capabilities: Allows for easy monitoring of the load and quick identification of fault conditions.

The ITS640S2S comes in a power package suitable for automotive applications. Its combination of protection features, low on-resistance, and diagnostic output makes it a good choice for automotive power switching applications, providing safety and control for various electrical loads in a vehicle.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess