EN
  • EN
  • DE

KP216K1409XTMA1

Part No KP216K1409XTMA1
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description IC ANLG ABSOLUTE PRES SNSR DSOF8 / Board Mount Pressure Sensor 0.1V to 4.85V 15kPa to 115kPa Absolute Automotive 8-Pin DSOF T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Pressure Type Absolute
Operating Pressure 2.18 PSI ~ 16.68 PSI (15 kPa ~ 115 kPa)
Output Type Analog Voltage
Output 0.5 V ~ 4.5 V
Accuracy ±0.348 PSI (±2.4 kPa)
Operating Supply Voltage 4.5 V ~ 5.5 V
Port Style No Port
Features Amplified Output, Temperature Compensated
Termination Style Surface Mount
Operating Temperature Range -40°C ~ 140°C
Package 8-SMD Module
Win Source Part Number 778012-KP216K1409XTMA1
Popularity Medium
Supply and Demand Status Balance
Family Name KP216K1409
Introduction Date August 31, 2010
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian KP216K1409XTMA1 CAD Model

Description

The Infineon Technologies KP216K1409XTMA1 is a pressure sensor that has an operating pressure range of 2.18 PSI to 16.68 PSI.

  • Operating Pressure Range: 2.18 PSI to 16.68 PSI
  • Accuracy: ±0.348 PSI (±2.4 kPa)
  • Output: Amplified
  • Compensation: Temperature compensated
  • Package: 8-SMD
  • Output Voltage Range: 0.5 V to 4.5 V
  • Popularity: Medium
  • Status: Limited supply and demand

You May Also Be Interested in

Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2064 $56.0320
11+ $9.1950 $101.1450
17+ $8.9077 $151.4309
24+ $8.6203 $206.8872
31+ $8.3330 $258.3230
41+ $7.4710 $306.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,474 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess