EN
  • EN
  • DE

KP229E2701XTMA1

Part No KP229E2701XTMA1
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description IC ANLG ABSOLUTE PRES SNSR DSOF8 / Board Mount Pressure Sensor 0.1V to 4.85V 10kPa to 300kPa Absolute Automotive 8-Pin DSOF T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Pressure Type Absolute
Operating Pressure 1.45 PSI ~ 43.51 PSI (10 kPa ~ 300 kPa)
Output Type Analog Voltage
Output 0.4 V ~ 4.65 V
Accuracy ±0.544 PSI (±3.75 kPa)
Operating Supply Voltage 4.5 V ~ 5.5 V
Port Style No Port
Features Amplified Output, Temperature Compensated
Termination Style Surface Mount
Operating Temperature Range -40°C ~ 140°C
Package 8-SMD Module
Win Source Part Number 778014-KP229E2701XTMA1
Popularity Medium
Supply and Demand Status Limited
Family Name KP229E2701
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian KP229E2701XTMA1 CAD Model

Description

The Infineon Technologies KP229E2701XTMA1 is an absolute pressure sensor with amplified output and temperature compensation.

  • Termination Style: Surface mount
  • Operating Temperature Range: -40°C to 140°C
  • Output Type: Analog voltage
  • Operating Supply Voltage: 4.5V to 5.5V
  • Output Range: 0.4V to 4.65V
  • Accuracy: ±0.544 PSI (±3.75 kPa)
  • Pressure Type: Absolute
  • Operating Pressure Range: 1.45 PSI to 43.51 PSI (10 kPa to 300 kPa)
  • Port Style: None
  • Package: 8-SMD

You May Also Be Interested in

Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0936 $56.3744
9+ $11.5640 $104.0760
14+ $11.2026 $156.8364
19+ $10.8412 $205.9828
24+ $10.4799 $251.5176
32+ $9.3958 $300.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess