EN
  • EN
  • DE

LH1521

Part No LH1521
Manufacturer Infineon Technologies
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069609-LH1521
Categories OEM Parts(J-L)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1521 CAD Model

Description

The LH1521 is a solid-state relay (SSR) manufactured by Infineon Technologies. It's a single-pole, normally open (1-Form-A) device designed for switching AC or DC loads. It utilizes opto-isolation to provide electrical isolation between the control and load circuits, enhancing safety and preventing ground loops.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and process control equipment.
  • Telecommunications: Implemented in telecom switching for signal routing and isolation.
  • Power Supplies: Employed in power supplies and battery chargers for load switching and isolation.
  • Security Systems: Integrated into security equipment for switching alarm signals and control circuits.
  • Instrumentation: Utilized in test and measurement equipment for signal routing and isolation.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the input and output circuits.
  • Solid-State Reliability: Offers greater reliability and longer lifespan compared to electromechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the relay when conducting.
  • Fast Switching Speed: Enables rapid switching of signals, suitable for high-speed applications.
  • Current Limiting: Some versions may include built-in current limiting for added protection.

Benefits

  • Enhanced Safety: High isolation voltage protects control circuits from high-voltage load circuits.
  • Increased Reliability: Solid-state design reduces maintenance and downtime.
  • Improved Performance: Fast switching speed enhances system responsiveness.
  • Reduced Size: Compact package allows for smaller and more densely populated circuit boards.
  • Lower Power Consumption: Reduced control current requirements compared to electromechanical relays.

The LH1521 typically has specifications including an input control voltage, load voltage rating, load current rating, and isolation voltage. The specifics may vary slightly depending on the exact datasheet revision. The LH1521 is often chosen for applications requiring a reliable, fast, and electrically isolated switching solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess