The LTW-C191UC5 is a series of surface-mount LEDs manufactured by Lite-On Inc. These LEDs are designed for applications requiring a compact and efficient light source, providing reliable performance in a small form factor.
Applications
- Mobile devices (e.g., indicator lights)
- Consumer electronics (e.g., status indicators)
- Backlighting for small LCD displays
- Medical devices
- Industrial equipment
Features
- Surface Mount Device (SMD) package
- Compact size
- High luminous intensity for its size
- Wide viewing angle
- Long lifespan
- Low power consumption
- RoHS compliant
Benefits
- Space-saving design allows for high-density mounting
- Easy integration into automated assembly lines
- Clear and bright light output for effective indication
- Reliable performance over a long operating life
- Energy-efficient operation
- Environmentally friendly due to RoHS compliance
Additional Details
The LTW-C191UC5 LEDs typically operate with a forward current of approximately 20mA and a forward voltage between 1.8V and 3.6V, dependent on the specific color. The specific dimensions and optical characteristics can be found in the manufacturer's datasheet. They are designed for reflow soldering processes. The exact color, luminous intensity, and viewing angle will vary depending on the specific variant of the LTW-C191UC5 series.