EN
  • EN
  • DE

PAP4312F

Part No PAP4312F
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 268065-PAP4312F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAP4312F CAD Model

Description

The PAP4312F is a member of the PSoC® 4 family from Infineon Technologies, representing a versatile and scalable platform for a wide array of embedded system applications. This programmable system-on-chip architecture combines a microcontroller core with configurable analog and digital peripherals, offering designers a flexible and efficient solution for integrating multiple functions into a single device.

The PSoC® 4 architecture allows developers to customize the device's functionality through software configuration, enabling them to tailor the hardware to meet the specific needs of their applications. The PAP4312F specifically targets applications requiring efficient power management and precise control.

Applications

  • Industrial control systems: Used for motor control, sensor interfacing, and data acquisition.
  • Home automation: Integrated into smart appliances, lighting control systems, and security devices.
  • Consumer electronics: Found in wearables, remote controls, and portable devices.
  • Medical devices: Employed in patient monitoring systems and diagnostic equipment.
  • Automotive applications: Utilized in body control modules, sensor interfaces, and lighting systems.

Features

  • ARM® Cortex®-M0 core: Provides a robust and power-efficient processing platform.
  • Programmable analog and digital blocks: Enable flexible customization of the device's peripherals.
  • CapSense® technology: Supports capacitive touch sensing for user interface applications.
  • Low-power modes: Optimize power consumption for battery-powered devices.
  • Integrated communication interfaces: Include I2C, SPI, and UART for seamless connectivity.
  • On-chip memory: Provides ample storage for program code and data.
  • Extensive documentation and development tools: Simplifies the design process.

Benefits

  • Increased system integration: Reduces component count and board space.
  • Improved performance: Optimizes processing speed and efficiency.
  • Enhanced flexibility: Enables rapid prototyping and customization.
  • Reduced power consumption: Extends battery life in portable devices.
  • Lower system cost: Minimizes component and manufacturing costs.
  • Faster time to market: Accelerates product development cycles.
  • Simplified design: Provides user-friendly development tools and documentation.

Additional Details

The PAP4312F features a wide operating voltage range, making it compatible with various power supply configurations. It also includes robust security features to protect against unauthorized access and tampering. The device is available in a variety of package options to accommodate different board layouts and assembly processes.

Infineon provides a comprehensive suite of development tools, including the PSoC Creator IDE, which simplifies the design and programming of PSoC 4 devices. This IDE includes a graphical user interface for configuring the device's peripherals and a C compiler for writing application code. Furthermore, extensive documentation and online resources are available to support developers throughout the design process. The combination of configurable hardware and powerful software tools makes the PAP4312F an excellent choice for embedded systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess