EN
  • EN
  • DE

PEB2045P

Part No PEB2045P
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272401-PEB2045P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2045P CAD Model

Description

The PEB2045P, created by Infineon Technologies, serves as an ISDN Voice Terminal Adapter (VTA). This device allows the seamless integration of analog voice devices, such as telephones and fax machines, into ISDN networks. The PEB2045P effectively bridges the gap between traditional analog technology and modern digital ISDN infrastructure.

Applications:

  • Connecting Analog Phones to ISDN: Enables the use of standard analog telephones with ISDN lines.
  • Integrating Fax Machines with ISDN: Facilitates the connection of fax machines to ISDN networks for efficient document transmission.
  • Small Office/Home Office (SOHO) Environments: Suitable for SOHO setups needing to integrate analog devices into ISDN networks.
  • PBX Systems: Can be used with PBX systems to provide ISDN connectivity for analog extensions.
  • Point-of-Sale (POS) Systems: Supports ISDN connectivity for POS terminals that use analog phone lines for transactions.

Features:

  • Analog to ISDN Conversion: Converts analog voice signals into digital ISDN signals and vice versa.
  • B-Channel Support: Supports the use of B-channels in ISDN for voice and data transmission.
  • DTMF Generation and Detection: Includes DTMF (Dual-Tone Multi-Frequency) generation and detection capabilities.
  • Call Progress Tone Generation: Generates call progress tones (dial tone, ringing tone, busy tone) for analog devices.
  • Line Impedance Matching: Provides line impedance matching to ensure optimal performance with analog devices.

Benefits:

  • Cost-Effective Integration: Allows the continued use of existing analog devices with ISDN networks, saving on equipment replacement costs.
  • Simplified Migration to ISDN: Eases the transition to ISDN technology by providing a bridge for analog devices.
  • Enhanced Voice Quality: Improves voice quality compared to traditional analog phone lines.
  • Increased Network Flexibility: Adds flexibility to ISDN networks by supporting a wide range of analog devices.
  • Easy Installation: Designed for easy installation and configuration.

Additional Details:

The PEB2045P operates by converting analog voice signals into digital ISDN signals for transmission over ISDN lines. It also converts incoming ISDN signals back into analog signals for use by analog devices. The device supports various call management features, such as call waiting, call forwarding, and caller ID. Its compact design and ease of use make it a practical solution for integrating analog devices into ISDN environments. It is an essential component for businesses and individuals looking to leverage the benefits of ISDN while continuing to use their existing analog equipment.

You May Also Be Interested in

NANYA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
TDK Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8653 $80.5959
6+ $22.0432 $132.2592
9+ $21.3548 $192.1932
12+ $20.6664 $247.9968
15+ $19.9769 $299.6535
20+ $17.9106 $358.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess