EN
  • EN
  • DE

PMB6293A1

Part No PMB6293A1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350357-PMB6293A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB6293A1 CAD Model

Description

The PMB6293A1 is a highly integrated power management IC (PMIC) from Infineon Technologies. It is designed to efficiently manage power distribution and battery charging in a variety of portable and embedded applications. This PMIC incorporates several key functions, including battery charging, voltage regulation, and system power management, all within a single compact package.

Applications:

  • Smartphones
  • Tablets
  • Portable Navigation Devices (PNDs)
  • Wearable Devices
  • Low-power Embedded Systems

Features:

  • Integrated Battery Charger: Supports various battery chemistries, including Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Po) batteries, with programmable charging parameters.
  • Multiple Voltage Regulators: Provides several LDO (Low Dropout) regulators and DC-DC converters to supply power to different system components with varying voltage and current requirements.
  • Power Path Management: Optimizes power distribution between battery, charger, and system load to maximize efficiency and battery life.
  • I2C Interface: Allows for flexible configuration and control of the PMIC's parameters via a standard I2C serial interface.
  • Over-Voltage and Over-Current Protection: Includes comprehensive protection mechanisms to safeguard the battery and system components from damage due to voltage or current surges.
  • Thermal Management: Incorporates thermal shutdown and thermal regulation features to prevent overheating.
  • Low Quiescent Current: Minimizes power consumption when the system is in standby or sleep mode.

Benefits:

  • Extended Battery Life: Efficient power management and low quiescent current contribute to longer battery life for portable devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of discrete components required, resulting in a smaller and more compact system design.
  • Simplified Design: The PMIC simplifies power supply design by providing a complete power management solution with integrated features and configurable parameters.
  • Improved System Reliability: Comprehensive protection features enhance system reliability by preventing damage due to voltage or current surges.
  • Flexibility and Control: The I2C interface allows for flexible configuration and control of the PMIC's parameters, enabling optimization for specific application requirements.

Additional Details:

The PMB6293A1 typically operates within a specified voltage and temperature range. It is available in a compact package, such as a QFN (Quad Flat No-leads) package, which helps to minimize the board space required. The specific electrical characteristics, such as output voltage ranges, current limits, and efficiency ratings, are detailed in the Infineon Technologies datasheet for the PMB6293A1. This PMIC is designed to meet the stringent power management requirements of modern portable and embedded devices, offering a combination of efficiency, integration, and protection.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC
Lowest to $11.1429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess