The PMB7860V1.1E-G is a highly integrated power management IC manufactured by Infineon Technologies. It is designed for use in mobile devices, particularly smartphones and tablets, offering a comprehensive solution for battery charging, power distribution, and system voltage regulation.
Applications
- Smartphones
- Tablets
- Portable media players
- GPS devices
- Other battery-powered mobile devices
Features
- Integrated battery charger: Supports various charging profiles including USB charging and AC adapter charging.
- Multiple LDO regulators: Provides stable voltage rails for different system components.
- DC-DC converters: Efficiently convert battery voltage to required voltage levels.
- Power path management: Optimizes power distribution between battery and external power source.
- Over-voltage and over-current protection: Protects the system from damage due to abnormal power conditions.
- I2C interface: Allows for flexible configuration and monitoring of power management parameters.
Benefits
- Extended battery life: Efficient power conversion and intelligent power management algorithms minimize power consumption.
- Reduced component count: Integration of multiple functions into a single chip simplifies board design and reduces BOM cost.
- Enhanced system reliability: Comprehensive protection features prevent damage from power-related issues.
- Flexible system design: Configurable voltage rails and charging parameters allow for customization to specific application requirements.
- Improved thermal performance: Optimized design minimizes heat generation, ensuring stable operation even under heavy load conditions.
Technical Specifications
The PMB7860V1.1E-G typically includes multiple Low Dropout (LDO) regulators, each capable of delivering several hundred milliamps of current at various output voltages. It also integrates DC-DC buck converters to efficiently step down the battery voltage to lower voltage levels required by the processor and other system components. The device supports USB charging at various current levels and also accommodates AC adapter charging. The integrated power path management system intelligently switches between battery power and external power based on availability and system requirements. The IC communicates with the host processor via an I2C interface, allowing for real-time monitoring of voltage, current, and temperature. The PMB7860V1.1E-G comes in a compact package suitable for space-constrained mobile devices. Power efficiency is maximized through adaptive voltage scaling and other advanced power management techniques.
The IC is designed to operate over a wide temperature range, ensuring reliable operation in diverse environmental conditions. Its advanced protection features include over-voltage protection, over-current protection, and short-circuit protection, preventing damage to the system in case of abnormal power conditions. Overall, the PMB7860V1.1E-G provides a comprehensive and efficient power management solution for modern mobile devices.