EN
  • EN
  • DE

PMM1015/1R1B

Part No PMM1015/1R1B
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085705-PMM1015/1R1B
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMM1015/1R1B CAD Model

Description

The PMM1015/1R1B is a power inductor manufactured by Infineon Technologies. It is designed for use in a wide range of power supply applications. This inductor is characterized by its low core loss, high current capability, and compact size.

Applications:

  • DC-DC Converters: Used as a filtering element in DC-DC converters to reduce ripple current and improve efficiency.
  • Power Amplifiers: Provides stable power for power amplifiers, ensuring clean and efficient amplification.
  • Switching Regulators: Used in switching regulators to store energy and provide a stable output voltage.
  • EMI Filtering: Filters electromagnetic interference (EMI) in power supply circuits.
  • LED Lighting: Provides a stable current source for LED lighting applications.

Features:

  • Low Core Loss: Minimizes energy loss due to hysteresis and eddy currents in the core material.
  • High Current Capability: Handles high levels of current without saturating or overheating.
  • Compact Size: Designed with a small form factor for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • High Saturation Current: Maintains inductance at high current levels.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Efficiency: Low core loss minimizes energy waste, increasing overall system efficiency.
  • Reduced EMI: Shielded construction reduces EMI emissions, improving system compatibility.
  • Stable Performance: High saturation current ensures stable performance under high current conditions.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The PMM1015/1R1B typically comes in a surface-mount package. It is characterized by its inductance value (1.1 μH), saturation current, and DC resistance. Detailed specifications, including inductance tolerance, operating temperature range, and self-resonant frequency, can be found in the product datasheet available from Infineon Technologies.

This inductor is designed to meet relevant safety and regulatory standards. It is often used in conjunction with other power management components, such as capacitors and resistors, to create a complete power supply solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess