EN
  • EN
  • DE

PTFA080551E V4

Part No PTFA080551E V4
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834413-PTFA080551E V4
Ultra Librarian 3D Model Ultra Librarian PTFA080551E V4 CAD Model

Description

The PTFA080551E V4 is a high-power LDMOS transistor manufactured by Infineon Technologies. It's specifically designed for use in high-frequency applications, particularly in the RF power amplifier stages of various communication systems. This transistor boasts excellent linearity, high gain, and robust performance, making it suitable for demanding applications requiring reliable and efficient power amplification.

Applications:

  • Land Mobile Radio (LMR) systems: Used in base stations and mobile radio equipment.
  • Public Mobile Radio (PMR) systems: Employed in professional radio communication infrastructure.
  • Broadcast Transmitters: Utilized in FM and VHF broadcast transmitters.
  • Industrial Heating: Used for RF power generation in industrial heating equipment.
  • Medical Equipment: Employed in RF generators for medical applications.

Features:

  • High Output Power: Delivers substantial RF power for efficient amplification.
  • High Gain: Provides significant signal amplification with minimal input power.
  • Excellent Linearity: Ensures minimal signal distortion for high-quality transmission.
  • Robustness: Designed to withstand harsh operating conditions and voltage variations.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • LDMOS Technology: Leverages LDMOS technology for superior performance and reliability.

Benefits:

  • Extended Communication Range: High output power increases signal coverage.
  • Improved Signal Quality: Excellent linearity reduces signal distortion and interference.
  • Increased System Reliability: Robust design ensures stable operation in demanding environments.
  • Reduced Operating Costs: High efficiency minimizes power consumption and cooling requirements.
  • Simplified System Design: High gain simplifies the amplifier design process.

The PTFA080551E V4 is typically operated with a supply voltage within a specific range, as defined by the manufacturer. The input and output impedance are carefully matched to optimize power transfer and minimize reflections. Proper thermal management is crucial for ensuring the long-term reliability of the transistor, requiring the use of appropriate heatsinks or cooling systems. Detailed specifications regarding operating voltage, output power, gain, linearity, and thermal resistance can be found in the product datasheet. The transistor's performance is highly dependent on the matching network used, so careful design and optimization of the matching network are essential for achieving the desired performance characteristics.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess