EN
  • EN
  • DE

PTFB192407SH P2

Part No PTFB192407SH P2
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354325-PTFB192407SH P2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB192407SH P2 CAD Model

Description

The PTFB192407SH P2 is a high-power LDMOS transistor manufactured by Infineon Technologies. Designed for use in RF power amplifier applications, this transistor is optimized for the 1900 MHz frequency band. It is commonly used in wireless communication infrastructure, particularly in base station power amplifiers. The device offers a combination of high gain, ruggedness, and efficiency, making it suitable for demanding RF applications.

Applications

  • Cellular Base Stations: Used as the final stage amplifier in cellular base stations operating in the 1900 MHz band.
  • Wireless Infrastructure: Deployed in wireless communication systems to improve signal coverage and reliability.
  • Public Mobile Radio (PMR) Systems: Used in PMR systems for enhancing communication range and signal clarity.
  • Industrial RF Applications: Suitable for applications requiring high-power RF energy in industrial settings.

Features

  • High Power Output: Provides significant RF power for robust signal transmission.
  • High Gain: Offers substantial signal amplification, simplifying the design of amplifier chains.
  • High Efficiency: Minimizes power consumption and heat dissipation, reducing operational costs.
  • Rugged Design: Designed to withstand harsh operating conditions, ensuring long-term reliability.
  • LDMOS Technology: Leverages LDMOS technology for superior performance and stability.

Benefits

  • Extended Communication Range: High power output facilitates longer transmission distances.
  • Improved Signal Quality: High gain and linearity contribute to enhanced signal fidelity.
  • Reduced Operating Costs: High efficiency minimizes power consumption and cooling requirements.
  • Enhanced System Reliability: Rugged design ensures stable performance under adverse conditions.
  • Simplified Amplifier Design: Optimized for easy integration into various amplifier topologies.

Additional Details

The PTFB192407SH P2 is packaged for efficient heat dissipation, which is crucial for maintaining optimal thermal management during operation. Proper impedance matching and biasing are essential for achieving the specified performance characteristics. The device is designed to operate at a specific voltage and current, and adhering to these parameters is critical for ensuring long-term reliability. The LDMOS technology offers a high breakdown voltage and excellent linearity, which are important for high-performance RF amplifiers. Infineon provides detailed datasheets and application notes that outline the recommended operating conditions and design considerations for this transistor.

This transistor also incorporates robust ESD protection to prevent damage during handling and assembly. It is designed to meet stringent industry standards for RF performance and reliability. By utilizing advanced thermal management techniques, the PTFB192407SH P2 can operate reliably at high power levels without compromising performance or longevity. This makes it a suitable choice for demanding applications where reliability and performance are paramount. Always consult the latest datasheet from Infineon for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE SCHOTTKY 20V 75MW SOT143
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW SC79-2
Lowest to $0.0184
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Infineon Technologies
RF DIODE PIN 50V 150MW TSSLP-2
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 750MW 0402
Lowest to $0.9782
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 2QFN
Lowest to $2.0968
ON Semiconductor
DIODE SCHOTTKY 30V 200MW SOT23-3
Lowest to $0.0474
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $1.7565
M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXIDE
Lowest to $3.9085

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess