EN
  • EN
  • DE

PTFB212507SH V2 R250

Part No PTFB212507SH V2 R250
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Description PTFB212507SH V2 R250
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198625-PTFB212507SH V2 R250
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB212507SH V2 R250 CAD Model

Description

The PTFB212507SH V2 R250 is a high-power LDMOS transistor designed for use in a variety of RF power amplifier applications. Manufactured by Infineon Technologies, this transistor is known for its high efficiency, ruggedness, and excellent linearity.

Applications

  • Cellular Base Stations: Used as a final stage amplifier in cellular base stations for various wireless communication standards including GSM, CDMA, WCDMA, and LTE.
  • Broadcast Transmitters: Employed in FM and TV broadcast transmitters to provide high power amplification.
  • Industrial Heating: Utilized in RF generators for industrial heating applications.
  • Scientific Applications: Applied in research and development settings requiring high power RF signals.
  • Medical Applications: Integrated into medical equipment requiring RF energy delivery.

Features

  • High Output Power: Delivers significant RF output power, enabling long-range communication and efficient power transfer.
  • High Gain: Provides a high gain, reducing the drive power required from preceding stages.
  • High Efficiency: Exhibits excellent power efficiency, minimizing heat dissipation and reducing operational costs.
  • Ruggedness: Designed to withstand high VSWR conditions, ensuring reliable operation in demanding environments.
  • Broadband Performance: Offers excellent performance over a wide frequency range.

Benefits

  • Increased Coverage: High output power extends the coverage area of wireless communication systems.
  • Reduced Operating Costs: High efficiency lowers power consumption, resulting in reduced energy bills.
  • Improved Reliability: Rugged design ensures reliable operation in harsh environments, minimizing downtime.
  • Simplified System Design: High gain simplifies the design of RF power amplifiers.
  • Enhanced Performance: Excellent linearity and low distortion contribute to improved signal quality.

Additional Details

The PTFB212507SH V2 R250 is typically supplied in a ceramic package designed for excellent thermal performance. It operates at a voltage of 50V. It's crucial to follow Infineon's recommended operating conditions and application notes to achieve optimal performance and ensure long-term reliability. Proper heat sinking is essential to manage the heat generated by the transistor during operation. The device is lead-free and RoHS compliant, demonstrating Infineon's commitment to environmental responsibility.

You May Also Be Interested in

Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess