EN
  • EN
  • DE

PVT442S-T

Part No PVT442S-T
Manufacturer Infineon Technologies
Catalog Solid State Relays
Description SSR RELAY SPST-NC 170MA 0-400V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Infineon Technologies
Series PVT, HEXFET®
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 170 mA
On-State Resistance (Max) 16 Ohms
Termination Style Gull Wing
Package / Case 6-SMD (0.300", 7.62mm)
Supplier Device Package 6-SMT
Standard Package 750 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 658240-PVT442S-T
Ultra Librarian 3D Model Ultra Librarian PVT442S-T CAD Model

Description

The PVT442S-T from Infineon Technologies is a solid-state relay (SSR) with a single-pole single-throw normally closed (SPST-NC) circuit. It is a surface mountable relay that comes in a 6-SMD package. The PVT442S-T has a maximum on-state resistance of 16 Ohms and can handle a load current of up to 170 mA. It operates with a voltage input of 1.2VDC and has a voltage load range of 0V to 400V. It is suitable for both AC and DC output types.

The PVT442S-T is an obsolete product from Infineon Technologies, but it is still commonly used in industrial control systems and automation equipment. It is a reliable and versatile SSR that is well-suited for a variety of applications, including:

Switching low-power AC and DC loads Isolating input and output circuits Controlling motors, solenoids, and other actuators Providing feedback to control systems The PVT442S-T has a number of advantages over traditional electromechanical relays, including:

Solid-state relays are faster and more reliable than electromechanical relays. Solid-state relays are more resistant to vibration and shock. Solid-state relays have a longer lifespan than electromechanical relays. Solid-state relays produce less noise and heat than electromechanical relays. The PVT442S-T is a popular choice for solid-state relays because of its small size, high performance, and wide range of applications. It is a reliable and versatile SSR that is well-suited for a variety of industrial control and automation applications.

Here are some specific examples of how the PVT442S-T can be used in industrial control and automation systems:

In a motor control system, the PVT442S-T can be used to switch the motor on and off. In a solenoid control system, the PVT442S-T can be used to operate the solenoid. In a feedback system, the PVT442S-T can be used to provide feedback to the control system. In an isolation system, the PVT442S-T can be used to isolate the input and output circuits. The PVT442S-T is a versatile and reliable solid-state relay that is well-suited for a variety of industrial control and automation applications. It is a good choice for engineers who are looking for a small, high-performance SSR.

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess