EN
  • EN
  • DE

PX3560CDSG-R2-GB738

Part No PX3560CDSG-R2-GB738
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 284857-PX3560CDSG-R2-GB738
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PX3560CDSG-R2-GB738 CAD Model

Description

The PX3560CDSG-R2-GB738 is a high-performance embedded processor from Infineon Technologies, designed for demanding industrial and automotive applications. This processor is part of the PX series, known for its robust performance, reliability, and advanced feature set. It integrates multiple cores, advanced memory interfaces, and a rich set of peripherals to support complex real-time applications.

Applications

  • Automotive control systems: Engine management, transmission control, and advanced driver-assistance systems (ADAS).
  • Industrial automation: Programmable logic controllers (PLCs), robotics, and industrial networking.
  • Networking equipment: Routers, switches, and network appliances.
  • Medical devices: Diagnostic equipment, patient monitoring systems, and imaging devices.
  • Aerospace applications: Flight control systems, navigation systems, and communication systems.

Features

  • Multi-core architecture: Provides high processing power for demanding applications.
  • Advanced memory interfaces: Supports high-speed memory access for improved performance.
  • Integrated peripherals: Includes Ethernet, CAN, UART, SPI, and other communication interfaces.
  • Security features: Hardware-based security features for secure boot and data protection.
  • Real-time capabilities: Designed for real-time applications with low latency and deterministic performance.

Benefits

  • High performance: Enables complex applications with demanding processing requirements.
  • Improved reliability: Designed for harsh environments with robust error correction and protection mechanisms.
  • Reduced system cost: Integrated peripherals and memory interfaces reduce the need for external components.
  • Enhanced security: Protects sensitive data and prevents unauthorized access.
  • Faster time to market: Comprehensive software and hardware support simplifies development and integration.

Additional Details

Specific technical specifications such as core count, clock speed, memory capacity, and power consumption will vary based on the exact configuration. However, generally, the PX3560CDSG-R2-GB738 features a high-performance CPU core, a substantial amount of on-chip memory, and a wide range of connectivity options. It is typically manufactured using advanced semiconductor processes to achieve high performance and low power consumption. The part operates over an extended temperature range suitable for automotive and industrial environments.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3460 $58.6500
60+ $1.9251 $115.5060
93+ $1.8649 $173.4357
128+ $1.8047 $231.0016
166+ $1.7445 $289.5870
222+ $1.5641 $347.2302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,645 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess