The PX3684EDSG-R2-IB410-A is a high-performance pressure sensor manufactured by Infineon Technologies. This sensor is designed for automotive applications, specifically for measuring manifold absolute pressure (MAP) and barometric pressure. It provides accurate and reliable pressure readings over a wide temperature range, making it suitable for demanding automotive environments.
Applications
- Manifold absolute pressure (MAP) sensing in automotive engines
- Barometric pressure sensing for altitude compensation
- Brake pressure sensing in anti-lock braking systems (ABS)
- Tire pressure monitoring systems (TPMS)
- Engine management systems (EMS)
Features
- High accuracy and linearity
- Wide operating temperature range (-40°C to +150°C)
- Robust design for automotive environments
- Integrated signal conditioning
- Digital output (typically SPI)
Benefits
- Provides accurate and reliable pressure readings for optimal engine performance
- Enables precise altitude compensation for improved fuel efficiency
- Ensures reliable operation in harsh automotive environments
- Reduces the need for external signal conditioning components
- Simplifies system integration with its digital output interface
Additional Details
The PX3684EDSG-R2-IB410-A typically utilizes a piezoresistive sensing element. The integrated signal conditioning circuitry amplifies and compensates for temperature drift and non-linearity. The digital output interface allows for easy communication with microcontrollers or engine control units (ECUs). The sensor is typically calibrated at the factory to ensure high accuracy. The robust design protects the sensor from mechanical shock, vibration, and harsh chemicals. The specific pressure range and accuracy specifications can be found in the product datasheet. The sensor typically operates on a 5V supply. The SPI interface allows for easy configuration and data retrieval. The package is designed for surface mounting on a PCB. Automotive qualification standards (e.g., AEC-Q100) are typically met. Detailed application notes and design guidelines are available from Infineon Technologies. Proper mounting and sealing are essential for ensuring accurate pressure readings. The sensor is designed for long-term reliability and stability in automotive applications.