EN
  • EN
  • DE

PX7510EDSG-R2-CS11041-A

Part No PX7510EDSG-R2-CS11041-A
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994277-PX7510EDSG-R2-CS11041-A
Categories Embedded - Microcontrollers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PX7510EDSG-R2-CS11041-A CAD Model

Description

The PX7510EDSG-R2-CS11041-A is a highly integrated power management IC from Infineon Technologies, designed for automotive applications. This device is part of Infineon's broad portfolio of automotive-grade solutions, offering advanced features and robust performance to meet the demanding requirements of modern vehicle systems.

Applications

  • Automotive Body Control Modules
  • Automotive Gateway Applications
  • Automotive Lighting Control
  • Automotive Power Distribution Systems
  • General Automotive Power Management

Features

  • Multiple integrated voltage regulators
  • Automotive-grade qualification
  • Advanced power management features
  • Protection features: over-voltage, over-current, and thermal shutdown
  • Low quiescent current
  • Programmable watchdog timer
  • SPI communication interface

Benefits

  • Provides stable and regulated power for various automotive subsystems.
  • Ensures reliable operation in harsh automotive environments.
  • Reduces the number of external components, saving board space and cost.
  • Protects the system from damage due to voltage surges, current overloads, and excessive temperature.
  • Minimizes power consumption during idle periods.
  • Monitors the microcontroller's operation and triggers a reset if necessary.
  • Enables easy configuration and monitoring of the device settings.

Technical Specifications

The PX7510EDSG-R2-CS11041-A typically includes several integrated voltage regulators to supply different voltage levels required by automotive electronic systems. The device is qualified according to automotive standards, ensuring reliable operation over a wide temperature range and under harsh environmental conditions. It incorporates various protection features, such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown, to safeguard the system against potential damage. The low quiescent current minimizes power consumption when the system is in standby mode. The integrated watchdog timer monitors the microcontroller's operation and triggers a reset if the microcontroller fails to respond within a specified time. The SPI communication interface enables easy configuration and monitoring of the device settings via a microcontroller. The compact package size allows for easy integration into automotive electronic control units (ECUs).

The PX7510EDSG-R2-CS11041-A is a versatile power management solution for automotive applications, offering a high level of integration, robust protection features, and reliable performance. Its advanced features and automotive-grade qualification make it an ideal choice for demanding automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 915 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess