EN
  • EN
  • DE

PXF4271EV1.3-G

Part No PXF4271EV1.3-G
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Description IC Tcom Aggregator Convergated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211316-PXF4271EV1.3-G
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXF4271EV1.3-G CAD Model

Description

The PXF4271EV1.3-G is a highly integrated pressure sensor designed and manufactured by Infineon Technologies. This sensor is part of Infineon's extensive portfolio of pressure sensing solutions, known for their accuracy, reliability, and robust performance. It’s designed for a wide range of applications requiring precise pressure measurement.

Applications:

  • Automotive systems: Used for tire pressure monitoring (TPMS), manifold absolute pressure (MAP) sensing, and brake systems.
  • Industrial control: Employed in pressure transmitters, HVAC systems, and pneumatic controls.
  • Medical devices: Integrated into ventilators, oxygen concentrators, and blood pressure monitors.
  • Consumer electronics: Found in altitude meters, barometers, and weather stations.

Features:

  • High accuracy and resolution: Provides precise pressure measurements.
  • Integrated signal conditioning: Simplifies system design and reduces external component count.
  • Digital interface: Offers easy communication with microcontrollers and other digital systems.
  • Low power consumption: Suitable for battery-powered applications.
  • Robust design: Withstands harsh environmental conditions and media.

Benefits:

  • Improved system performance: Accurate pressure readings enhance control and efficiency.
  • Reduced development time: Integrated features simplify design and integration.
  • Lower system cost: Minimizes external component requirements.
  • Extended battery life: Low power consumption enables longer operation in portable devices.
  • Increased reliability: Robust design ensures consistent performance in demanding environments.

Additional Details:

The PXF4271EV1.3-G typically includes features like temperature compensation, calibration, and self-diagnostics. The output is often provided via I2C or SPI interface. Refer to the Infineon datasheet for detailed specifications, including pressure ranges, accuracy, power consumption, and interface details. The sensor is usually housed in a small form factor package suitable for surface mount assembly.

You May Also Be Interested in

PLX
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess