EN
  • EN
  • DE

SAH-C164CL-6RM

Part No SAH-C164CL-6RM
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0026+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 756414-SAH-C164CL-6RM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAH-C164CL-6RM CAD Model

Description

The SAH-C164CL-6RM is a high-performance 16-bit single-chip microcontrollers manufactured by Infineon Technologies. It is based on the enhanced C166S V2 architecture and designed for demanding real-time applications.

Applications

  • Automotive control systems: Engine management, transmission control, and anti-lock braking systems (ABS).
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Communication systems: Network controllers and communication interfaces.
  • Power management: Inverters, DC-DC converters, and battery management systems.
  • General-purpose embedded systems: Control of various electronic devices and systems.

Features

  • Enhanced C166S V2 Architecture: Offers high performance and efficient code execution.
  • 16-bit CPU with Multiply-Accumulate Unit (MAC): Enables fast arithmetic operations for signal processing and control algorithms.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Peripheral Interfaces: Provides various communication interfaces such as UART, SPI, and CAN for connectivity.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals to digital data.
  • PWM Units: Enables precise control of power electronic devices.
  • Timers and Counters: Offers flexible timing and counting capabilities.
  • Watchdog Timer: Ensures system reliability by detecting and recovering from software errors.
  • Power Management Modes: Reduces power consumption in idle or sleep modes.

Benefits

  • High Performance: Enables fast and efficient execution of complex algorithms.
  • Real-Time Capabilities: Provides deterministic response times for real-time applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Communication Interfaces: Allows for easy integration with other devices and systems.
  • Robust Design: Ensures reliable operation in harsh environments.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details

The SAH-C164CL-6RM microcontroller operates at a clock frequency up to 40 MHz. It has a wide operating voltage range and temperature range, making it suitable for various applications. The device is available in a variety of package options to meet different space requirements. It also includes comprehensive development tools and software libraries to facilitate software development.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess