EN
  • EN
  • DE

SAK-C167CR-4R33M

Part No SAK-C167CR-4R33M
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 16-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188211-SAK-C167CR-4R33M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAK-C167CR-4R33M CAD Model

Description

The SAK-C167CR-4R33M is a high-performance microcontroller from Infineon Technologies' C166 family. This microcontroller is designed for demanding embedded control applications that require a high degree of real-time performance and a wide range of peripheral features. It's commonly used in automotive, industrial, and communication systems.

Applications

  • Automotive engine management systems: Used for precise control of fuel injection, ignition timing, and other engine parameters.
  • Transmission control units: Implemented in automatic and semi-automatic transmissions for gear shifting and torque management.
  • Anti-lock braking systems (ABS): Suitable for controlling braking pressure in ABS systems.
  • Industrial motor control: Employed in controlling the speed and position of electric motors in various industrial applications.
  • Robotics: Utilized in robotic arms and other robotic systems for precise motion control and sensor data processing.
  • Communication systems: Integrated in communication gateways and networking devices.

Features

  • C166 Architecture: Based on Infineon's C166 16-bit architecture, providing efficient code execution and real-time performance.
  • Clock Frequency: Operates at a high clock frequency (likely in the 33MHz range, indicated by the '33M' in the part number), enabling rapid instruction execution.
  • On-Chip RAM: Equipped with on-chip RAM (likely 4KB based on the '4R' in the part number) for data storage and program execution.
  • On-Chip Flash Memory: Includes a substantial amount of flash memory for storing the application code and data.
  • Peripheral Set: Integrated with a comprehensive set of peripherals, including ADCs, timers, PWM units, and communication interfaces (CAN, SPI, UART).
  • CAN Interface: Supports the CAN (Controller Area Network) protocol, enabling reliable communication in automotive and industrial networks.
  • SPI Interface: Provides a Serial Peripheral Interface (SPI) for communication with external devices.
  • UART Interface: Offers a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • ADC (Analog-to-Digital Converter): Includes multiple ADC channels for converting analog signals into digital data.
  • PWM Units: Contains Pulse Width Modulation (PWM) units for controlling motors and other devices.

Benefits

  • High Performance: The high clock frequency and efficient architecture ensure rapid and efficient processing of complex algorithms.
  • Real-Time Capabilities: The deterministic interrupt response and integrated peripherals enable real-time control applications.
  • Robust Communication: The CAN interface provides reliable communication in harsh environments.
  • Flexibility: The comprehensive set of peripherals allows for easy integration with a wide range of sensors and actuators.
  • Reduced System Cost: The integrated features minimize the need for external components, reducing the overall system cost.

In summary, the SAK-C167CR-4R33M microcontroller is a powerful and versatile solution for demanding automotive, industrial, and communication applications. Its combination of high performance, real-time capabilities, and robust communication features makes it an ideal choice for applications requiring precise control and reliable operation.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6766 $58.0596
15+ $7.9406 $119.1090
23+ $7.6923 $176.9229
32+ $7.4440 $238.2080
41+ $7.1957 $295.0237
54+ $6.4518 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess