EN
  • EN
  • DE

SAK-C167CS-L40M

Part No SAK-C167CS-L40M
Manufacturer Infineon Technologies
Description 16-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246365-SAK-C167CS-L40M
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAK-C167CS-L40M CAD Model

Description

The SAK-C167CS-L40M is a high-performance 16-bit microcontroller manufactured by Infineon Technologies, part of the C166 family. It's designed for demanding embedded control applications requiring real-time performance, sophisticated peripheral functions, and robust communication capabilities. It is widely used in automotive, industrial automation, and telecommunications systems.

Applications:

  • Automotive Engine Control: Manages fuel injection, ignition timing, and other engine parameters for optimal performance and emissions.
  • Industrial Motor Control: Controls the speed, torque, and position of electric motors in industrial automation systems.
  • Robotics: Provides real-time control for robotic arms, mobile robots, and other robotic systems.
  • Telecommunications: Used in base stations, network equipment, and other telecommunications infrastructure.
  • Power Supplies: Manages power conversion and regulation in switching power supplies and DC-DC converters.

Features:

  • 16-Bit CPU: High-performance 16-bit architecture delivers efficient processing power for real-time applications.
  • On-Chip Memory: Integrated Flash memory and RAM provide storage for program code and data.
  • Peripheral Set: Includes timers, PWM units, serial interfaces (UART, SPI, CAN), and A/D converters for versatile connectivity.
  • Real-Time Clock (RTC): Provides accurate timekeeping for time-critical applications.
  • CAN Interface: Supports Controller Area Network (CAN) communication for automotive and industrial networking.

Benefits:

  • Real-Time Performance: Enables precise and deterministic control in time-critical applications.
  • High Integration: Reduces external component count and simplifies system design.
  • Versatile Connectivity: Supports a wide range of communication protocols and interfaces.
  • Robust Design: Designed for harsh industrial and automotive environments.
  • Development Tools: Supported by comprehensive development tools for efficient software development and debugging.

Additional Details:

The SAK-C167CS-L40M operates at a clock frequency of 40 MHz. It features various interrupt sources and a flexible interrupt management system. The memory map includes dedicated areas for code, data, and peripherals. Power consumption is carefully managed to minimize heat generation and improve system efficiency. Infineon provides comprehensive datasheets, application notes, and software libraries to support developers using the C166 family. The microcontroller is typically housed in a QFP (Quad Flat Package), allowing for surface mount assembly onto printed circuit boards. Adherence to recommended operating conditions and careful consideration of signal integrity are crucial for optimal performance. Specific peripherals and memory sizes vary depending on the configuration of the SAK-C167CS series. Refer to the official Infineon documentation for detailed technical specifications and application guidelines. The device incorporates sophisticated power management modes to minimize power consumption in idle or sleep states.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,098 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess