EN
  • EN
  • DE

SAK-TC1796-256F150E

Part No SAK-TC1796-256F150E
Manufacturer Infineon Technologies
Description SK-TC179x Starter Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246370-SAK-TC1796-256F150E
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-TC1796-256F150E CAD Model

Description

The SAK-TC1796-256F150E is a high-performance 32-bit microcontroller from Infineon Technologies' TriCore family. It's designed for demanding real-time applications, offering a blend of processing power, memory capacity, and peripheral integration. It targets automotive and industrial control systems.

Applications:

  • Automotive Engine Control Units (ECUs)
  • Automotive Transmission Control Units (TCUs)
  • Anti-lock Braking Systems (ABS)
  • Industrial Motor Control
  • Robotics
  • Industrial Automation Systems

Features:

  • TriCore Architecture: Combines real-time processing, signal processing, and microcontroller capabilities in a single core.
  • 256KB Flash Memory: Provides ample on-chip storage for application code and data.
  • 150 MHz Clock Frequency: Enables high-speed processing and real-time responsiveness.
  • Multiple Communication Interfaces: Includes CAN, LIN, SPI, and UART for versatile connectivity.
  • Analog-to-Digital Converters (ADCs): Allows for precise measurement of analog signals.
  • PWM Generators: Enables accurate control of motor drives and other power electronics.
  • Interrupt Controller: Supports fast and efficient interrupt handling for real-time performance.

Benefits:

  • High Performance: The TriCore architecture and high clock frequency enable demanding real-time applications.
  • Integrated Functionality: Reduces the need for external components, simplifying system design and lowering costs.
  • Versatile Connectivity: Supports a wide range of communication protocols, enabling seamless integration into various systems.
  • Enhanced Safety: Includes safety features such as memory protection and error detection.
  • Scalability: Part of a larger TriCore family, offering scalability to meet different application requirements.

Additional Details:

The SAK-TC1796-256F150E operates over a wide temperature range, typically from -40°C to +125°C. It features a comprehensive set of peripherals, including timers, counters, and watchdog timers. The microcontroller is supported by a comprehensive development environment, including compilers, debuggers, and emulators. The on-chip flash memory can be programmed and erased in-system, facilitating software updates and modifications. The TriCore architecture allows for parallel processing, enhancing the overall performance of the microcontroller. The device is designed to meet the stringent requirements of automotive and industrial applications, including electromagnetic compatibility (EMC) and functional safety. It supports various power saving modes to minimize power consumption in battery-powered applications. The microcontroller incorporates sophisticated memory management techniques to ensure efficient use of on-chip memory resources.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess