EN
  • EN
  • DE

SFH2500FA

Part No SFH2500FA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 189219-SFH2500FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH2500FA CAD Model

Description

The SFH2500FA is a PIN photodiode designed for high-speed optical detection in various applications. Manufactured by Infineon Technologies, it is characterized by its excellent sensitivity and fast switching speed. This photodiode is housed in a surface-mount device (SMD) package, making it ideal for automated assembly processes. Its robust construction and reliable performance make it suitable for demanding industrial and consumer electronics applications.

Applications:

  • High-speed data transmission: Used in fiber optic communication systems for detecting optical signals.
  • Optical sensors: Integrated into barcode scanners and optical encoders.
  • Light barriers: Implemented in security systems and automated production lines.
  • Medical devices: Employed in pulse oximeters and other optical diagnostic equipment.
  • Industrial automation: Used for position sensing and object detection.

Features:

  • High sensitivity: Provides a strong electrical signal even with low light levels.
  • Fast switching speed: Enables rapid response to changes in light intensity, facilitating high data rates.
  • SMD package: Surface-mount design allows for automated assembly and efficient use of board space.
  • Wide spectral range: Sensitive to a broad range of light wavelengths, optimized for visible and near-infrared regions.
  • Low capacitance: Minimizes signal distortion and enhances high-frequency performance.

Benefits:

  • Improved system performance: High sensitivity and fast response time enhance the accuracy and speed of optical detection.
  • Easy integration: SMD package facilitates easy incorporation into existing circuit designs and automated assembly lines.
  • Reliable operation: Robust construction ensures consistent performance in diverse operating conditions.
  • Miniaturization: Small size allows for compact designs in portable devices and other space-constrained applications.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The SFH2500FA has a typical spectral sensitivity in the range of 400 nm to 1100 nm, with peak sensitivity around 850 nm. Its reverse voltage is typically around 30V, and its dark current is very low, minimizing noise in the system. The photodiodes capacitance is a key factor in determining its high-speed capabilities. The operating temperature range is generally from -40°C to +85°C. Detailed technical specifications, including spectral response curves and electrical characteristics, can be found in the Infineon datasheet. It's RoHS compliant.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess