EN
  • EN
  • DE

SLB9655TT1.2-FW4.32 GOOG

Part No SLB9655TT1.2-FW4.32 GOOG
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093544-SLB9655TT1.2-FW4.32 GOOG
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9655TT1.2-FW4.32 GOOG CAD Model

Description

The SLB9655TT1.2-FW4.32 GOOG is a Trusted Platform Module (TPM) 2.0 from Infineon Technologies, likely customized for Google or to meet specific Google requirements. It's a hardware-based security solution designed to protect cryptographic keys, credentials, and sensitive data, providing a secure foundation for computing devices.

Applications

  • Chromebooks: Provides hardware-backed security features to protect user data, system integrity, and secure boot processes on Chromebook devices.
  • Google Cloud Platform (GCP): Supports secure key management, workload attestation, and other security functions within the Google Cloud environment.
  • Android Devices: Contributes to the security of Android devices by providing a secure hardware root of trust for cryptographic operations.
  • Enterprise Computing: Enhances the security of corporate laptops, desktops, and servers by protecting against unauthorized access and data breaches.
  • IoT Devices: Secures embedded systems and Internet of Things devices by providing a secure environment for storing keys, credentials, and device identities.

Features

  • TPM 2.0 Compliant: Adheres to the Trusted Computing Group (TCG) TPM 2.0 specification, ensuring interoperability and compatibility with industry standards.
  • Hardware-Based Security: Provides a tamper-resistant environment for storing cryptographic keys, performing cryptographic operations, and protecting sensitive data.
  • Secure Boot: Verifies the integrity of the operating system and firmware during boot-up, preventing malicious software from loading and compromising the system.
  • Remote Attestation: Allows remote verification of the device's security status, enabling administrators to ensure that only trusted devices are accessing sensitive resources.
  • Cryptographic Key Storage: Securely stores cryptographic keys used for authentication, encryption, and digital signatures, preventing unauthorized access.
  • Data Encryption: Supports full-disk encryption and other data protection mechanisms to safeguard sensitive information.
  • Firmware Update Protection: Protects against unauthorized firmware updates that could compromise the security of the device.

Benefits

  • Enhanced Security: Provides a robust layer of hardware-based security, protecting against a wide range of threats, including malware, unauthorized access, and data breaches.
  • Improved Data Protection: Encrypts sensitive data to prevent unauthorized access in case of theft, loss, or compromise.
  • Secure Boot Process: Ensures that only trusted software is loaded during boot-up, preventing malicious software from compromising the system.
  • Stronger Authentication: Enables stronger authentication methods, such as multi-factor authentication, to protect against unauthorized access.
  • Regulatory Compliance: Helps organizations meet regulatory compliance requirements for data security and privacy.
  • Trusted Platform: Establishes a foundation of trust for secure computing and communication.

Additional Details

The SLB9655TT1.2-FW4.32 GOOG is likely customized to meet Google's specific security requirements, including firmware optimizations and integration with Google's security infrastructure. The specific interface used for communication with the host system will depend on the device implementation. The FW4.32 version represents a specific release of the TPM firmware that incorporates security updates and features. For detailed technical specifications and implementation details, refer to Infineon's documentation and Google's device security guidelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess