EN
  • EN
  • DE

SLB9660XT1.2 FW4.40 JUP

Part No SLB9660XT1.2 FW4.40 JUP
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Specialized ICs
Win Source Part Number 190410-SLB9660XT1.2 FW4.40 JUP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLB9660XT1.2 FW4.40 JUP CAD Model

Description

The SLB9660XT1.2 FW4.40 JUP is a Trusted Platform Module (TPM) 2.0 security chip manufactured by Infineon Technologies. This TPM is designed to provide hardware-based security features for computing devices, improving data protection and system integrity. It is widely implemented in laptops, desktops, servers, and embedded systems, securing cryptographic keys, storing sensitive information, and authenticating system components.

Applications:

  • Data Encryption: Enables encryption of hard drives and other storage devices using encryption software.
  • Secure Boot: Validates the integrity of the boot process, ensuring only authorized software loads during startup.
  • User Authentication: Provides secure storage for user credentials, allowing strong authentication methods like multi-factor authentication.
  • Platform Integrity: Monitors system hardware and software, detecting unauthorized changes.
  • Digital Rights Management (DRM): Secures digital content by controlling access and preventing unauthorized copying or distribution.

Features:

  • TPM 2.0 Standard: Compliant with the Trusted Computing Group (TCG) TPM 2.0 specification.
  • Hardware-Based Security: Offers a dedicated hardware module for secure key storage and cryptographic operations, preventing software-based attacks.
  • Secure Key Storage: Stores cryptographic keys in a tamper-resistant environment, protecting them from theft or unauthorized access.
  • Random Number Generator (RNG): Generates high-quality random numbers for cryptographic applications.
  • Firmware Updates: Supports secure firmware updates to address potential vulnerabilities and improve security. Firmware version FW4.40 indicates the specific implemented feature set.

Benefits:

  • Enhanced Security: Protects sensitive data and system integrity from unauthorized access and tampering.
  • Compliance: Meets regulatory requirements for data protection and security, particularly related to TPM 2.0 standards.
  • Improved User Experience: Enables strong authentication without sacrificing user convenience.
  • Reduced Risk of Data Breaches: Minimizes the risk of data breaches and other security incidents.
  • Simplified Security Management: Simplifies the management of cryptographic keys and security credentials.

Additional Details:

The SLB9660XT1.2 FW4.40 JUP TPM connects to the motherboard via the LPC (Low Pin Count) bus. It supports cryptographic algorithms including RSA, SHA, and AES. The firmware version (FW4.40) indicates the specific features and security enhancements. Further technical details and the meaning of the 'JUP' suffix can be found in the Infineon product datasheet. The XT1.2 likely refers to a specific hardware revision or configuration.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7062 $59.5364
53+ $2.2199 $117.6547
81+ $2.1506 $174.1986
111+ $2.0813 $231.0243
144+ $2.0120 $289.7280
193+ $1.8041 $348.1913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess