EN
  • EN
  • DE

SLB9670VQ2.0 FW7.40

Part No SLB9670VQ2.0 FW7.40
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837911-SLB9670VQ2.0 FW7.40
Ultra Librarian 3D Model Ultra Librarian SLB9670VQ2.0 FW7.40 CAD Model

Description

The SLB9670VQ2.0 FW7.40 is a Trusted Platform Module (TPM) 2.0, manufactured by Infineon Technologies, designed to provide hardware-based security functions for computing devices. The TPM 2.0 standard ensures secure storage of cryptographic keys, secure boot capabilities, and platform integrity measurement.

Applications:

  • Personal Computers: Enhances security for desktop and laptop computers, protecting sensitive data and enabling secure boot.
  • Servers: Provides a secure foundation for server infrastructure, protecting against unauthorized access and data breaches.
  • Embedded Systems: Integrates security features into IoT devices, industrial control systems, and other embedded platforms.
  • Networking Equipment: Secures routers, switches, and firewalls with robust authentication and key management.
  • Automotive Systems: Protects critical automotive systems from tampering and unauthorized access.

Features:

  • TPM 2.0 Compliance: Adheres to the Trusted Platform Module 2.0 standard.
  • Hardware-Based Key Storage: Securely stores cryptographic keys within a dedicated hardware environment.
  • Secure Boot: Verifies the integrity of the boot process to prevent the loading of malicious software.
  • Platform Integrity Measurement: Measures and reports the integrity of platform components to detect tampering.
  • Cryptographic Algorithms: Supports a range of cryptographic algorithms, including SHA-256, RSA, and AES.
  • SPI Interface: Communicates with the host system using the Serial Peripheral Interface (SPI).
  • Firmware Version 7.40: Firmware version indicating specific feature sets, security enhancements, and bug fixes.

Benefits:

  • Enhanced Security: Provides a hardware-based security layer, protecting against unauthorized access, data theft, and malware attacks.
  • Secure Key Management: Simplifies key management by providing a secure location for storing and managing cryptographic keys.
  • Improved Data Integrity: Ensures the integrity of data stored on the system.
  • Strong Authentication: Enables robust authentication mechanisms, enhancing overall system security.
  • Compliance: Helps organizations meet compliance requirements for data security.

Additional Details:

The SLB9670VQ2.0 FW7.40 is designed to be integrated into various computing devices and embedded systems. The SPI interface allows for easy communication with the host system. Proper configuration and utilization of the TPM's security features requires a thorough understanding of the TPM 2.0 standard and the Infineon's documentation for the SLB9670VQ2.0 FW7.40.

Firmware version 7.40 represents a specific release of the TPM firmware, and it's essential to review the release notes and documentation provided by Infineon to understand the specific enhancements, security patches, and bug fixes included in this version.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess