EN
  • EN
  • DE

SLB9670XQ12FW640XUMA1

Part No SLB9670XQ12FW640XUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC SECURITY TPM I2C 32VQFN /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Infineon Technologies
Package Bulk
Applications Trusted Platform Module (TPM)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package PG-VQFN-32-13
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names SP001349800,2156-SLB9670XQ12FW640XUMA1,INFINFSLB9670XQ12FW640XUMA1
Standard Package 5,000
Win Source Part Number 1141277-SLB9670XQ12FW640XUMA1
Ultra Librarian 3D Model Ultra Librarian SLB9670XQ12FW640XUMA1 CAD Model

Description

The SLB9670XQ12FW640XUMA1 is a Trusted Platform Module (TPM) 2.0 security controller manufactured by Infineon Technologies. It's designed to provide hardware-based security features for a variety of applications, including PCs, servers, and embedded systems. The TPM 2.0 standard defines a secure cryptographic processor that can be used to store cryptographic keys, measure platform integrity, and perform secure authentication.

Applications

  • PC Security: Protecting PCs from unauthorized access and malware attacks.
  • Server Security: Securing servers from data breaches and tampering.
  • Embedded Systems: Providing hardware-based security for embedded systems such as industrial controllers and network devices.
  • Automotive Security: Implementing secure boot and authentication in automotive systems.
  • IoT Security: Securing IoT devices from cyberattacks.

Features

  • TPM 2.0 Compliant: Compliant with the Trusted Platform Module (TPM) 2.0 standard.
  • Hardware-Based Security: Provides hardware-based cryptographic key storage and platform integrity measurement.
  • Secure Boot: Supports secure boot to prevent unauthorized software from running on the platform.
  • Secure Authentication: Enables secure authentication of users and devices.
  • Cryptographic Algorithms: Supports a variety of cryptographic algorithms, including RSA, SHA, and AES.
  • SPI Interface: Communicates with the host system via a Serial Peripheral Interface (SPI).
  • Low Power Consumption: Designed for low-power operation.
  • Automotive Grade: Qualified for use in automotive applications.

Benefits

  • Enhanced Security: Provides hardware-based security features to protect against unauthorized access and malware attacks.
  • Improved Platform Integrity: Measures platform integrity to ensure that the system is running in a trusted state.
  • Secure Authentication: Enables secure authentication of users and devices.
  • Compliance with Security Standards: Meets industry security standards such as TPM 2.0.
  • Reduced Security Risks: Minimizes the risk of data breaches and tampering.

Additional Details

The SLB9670XQ12FW640XUMA1 requires specific software and drivers for integration into a system. The TPM 2.0 standard defines a set of commands and protocols for interacting with the TPM. Detailed technical specifications, including operating voltage, temperature range, and cryptographic performance, can be found in the product datasheet.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess