EN
  • EN
  • DE

SMBTA06-E6433

Part No SMBTA06-E6433
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838155-SMBTA06-E6433
Ultra Librarian 3D Model Ultra Librarian SMBTA06-E6433 CAD Model

Description

The SMBTA06-E6433 is a NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for general purpose amplification and switching applications. This transistor is commonly used in a wide variety of electronic circuits to control or amplify signals.

Applications:

  • General Purpose Amplification: Used in small signal amplifiers.
  • Switching Circuits: Employed as a switch in various electronic circuits.
  • Driver Stages: Used as a driver for higher power transistors.
  • Linear Regulators: Utilized in linear voltage regulator circuits.
  • Signal Processing: Used in signal processing circuits.

Features:

  • NPN Transistor: Silicon NPN bipolar junction transistor.
  • Surface Mount Package: SOT-23 package for easy PCB assembly.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • Compact Size: SOT-23 package allows for high-density circuit designs.
  • Reliable Performance: Provides stable and consistent operation.
  • Cost-Effective: Offers a low-cost solution for general-purpose applications.
  • Easy Integration: Simple to integrate into circuit designs with its surface mount package.

Additional Details:

The SMBTA06-E6433 has specific parameters such as collector-emitter voltage, collector current, and power dissipation. Its high current gain makes it suitable for amplification circuits. Designers should consult the Infineon datasheet for detailed electrical characteristics, application notes, and recommended soldering profiles. This transistor is a commonly used component in various electronic devices.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3188 $58.9780
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
945+ $0.2449 $231.4305
1,220+ $0.2368 $288.8960
1,635+ $0.2125 $347.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess