EN
  • EN
  • DE

SMBTA56 E6327

Part No SMBTA56 E6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 190719-SMBTA56 E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBTA56 E6327 CAD Model

Description

The SMBTA56 E6327 is a PNP bipolar junction transistor (BJT) manufactured by Infineon Technologies. This transistor is designed for general-purpose amplification and switching applications. It is commonly used in electronic circuits where a small signal needs to be amplified or switched efficiently.

Applications:

  • General-purpose switching: Used as a switch in various electronic circuits.
  • Amplification: Employed in small signal amplifiers for audio and other low-frequency applications.
  • Driver stages: Can drive larger transistors or other components.
  • Inverters: Used in inverting circuits for logic operations.
  • Load switches: To control power to various loads.

Features:

  • PNP Transistor: A PNP transistor suitable for a variety of applications.
  • Low saturation voltage: Reduces power dissipation when the transistor is on.
  • High current capability: Supports moderate collector current.
  • Fast switching speed: Allows for efficient operation in many applications.
  • Small Surface Mount Device (SMD) package: Allows for use in compact designs.

Benefits:

  • Efficient performance: Low saturation voltage reduces power loss.
  • Versatile use: Suitable for a wide range of switching and amplification tasks.
  • Compact design: Facilitates smaller and more efficient circuits.
  • Reliable operation: Provides consistent performance in demanding environments.
  • Simplified design: Easy to integrate into existing circuits, reducing design complexity.

Additional Details:

The SMBTA56 E6327 is housed in a SOT-23 package. The maximum collector current is around 500mA, and the collector-emitter voltage is around 80V. The E6327 suffix indicates specific manufacturing and packing details relevant to Infineon's production processes.

The SMBTA56 is often found in consumer electronics, industrial applications, and various control systems. Proper thermal management and adherence to maximum ratings are important for ensuring reliable operation of the device.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess