EN
  • EN
  • DE

SPA04N60C2

Part No SPA04N60C2
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Cool MOS™ Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1257775-SPA04N60C2
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SPA04N60C2 CAD Model

Description

The SPA04N60C2 is a CoolMOS™ Power Transistor manufactured by Infineon Technologies. This MOSFET is designed for high-efficiency switched-mode power supplies (SMPS) and other power electronics applications. It features a high breakdown voltage, low on-resistance, and fast switching speed, making it suitable for demanding power conversion tasks.

Applications:

  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Electronic ballasts for lighting
  • Motor control applications

Features:

  • CoolMOS™ C2 Technology
  • Low on-resistance (RDS(on))
  • High breakdown voltage (600V)
  • Fast switching speed
  • Integrated gate resistor
  • Pb-free lead plating; RoHS compliant
  • Halogen-free according to IEC61249-2-21

Benefits:

  • High efficiency: Low on-resistance minimizes conduction losses, leading to improved energy efficiency in power conversion systems.
  • Reduced heat dissipation: Lower RDS(on) translates to less heat generation, simplifying thermal management.
  • Improved system reliability: High breakdown voltage provides robust performance under transient voltage conditions.
  • Faster switching speeds: Enables higher operating frequencies, resulting in smaller and more cost-effective power supply designs.
  • Simplified design: Integrated gate resistor reduces external component count and simplifies gate drive circuitry.
  • Environmentally friendly: Pb-free and Halogen-free construction meets environmental regulations.

Additional Details:

The SPA04N60C2 leverages Infineon's CoolMOS™ C2 technology to achieve superior performance characteristics. Its low gate charge (Qg) contributes to reduced switching losses, while the integrated gate resistor helps to dampen oscillations and improve EMI performance. This MOSFET is typically packaged in a TO-220 or similar through-hole package for easy mounting and heatsinking. Refer to the Infineon Technologies datasheet for complete electrical characteristics, thermal resistance values, and application notes. The datasheet also specifies the gate charge, output capacitance, and reverse recovery charge which are critical for designing efficient and reliable power circuits. The device is designed to operate safely within the specified avalanche energy rating.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess