EN
  • EN
  • DE

SPB04N60S5

Part No SPB04N60S5
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Cool MOS™ Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1257791-SPB04N60S5
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPB04N60S5 CAD Model

Description

The SPB04N60S5 from Infineon Technologies is a high-voltage CoolMOS™ power MOSFET designed for high efficiency and power density in a variety of applications. This MOSFET leverages Infineon's advanced superjunction technology to provide exceptional performance characteristics, making it suitable for demanding power electronic designs.

Applications:

  • Switched-mode power supplies (SMPS): Used in power supplies for computers, servers, and consumer electronics.
  • Lighting: Found in electronic ballasts for fluorescent lamps and LED lighting systems.
  • Adapters and chargers: Ideal for AC-DC adapters and battery chargers due to its high efficiency.
  • Power factor correction (PFC) circuits: Used in PFC stages to improve power quality.
  • Motor drives: Suitable for low to medium power motor control applications.

Features:

  • CoolMOS™ Superjunction Technology: Provides low on-resistance (RDS(on)) and gate charge (Qg) for reduced switching losses.
  • High Blocking Voltage: 600V drain-source voltage rating allows for use in high-voltage applications.
  • Low On-Resistance: Minimizes conduction losses, improving overall efficiency.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.
  • Pb-free lead plating; RoHS compliant: Meets environmental regulations.

Benefits:

  • High Efficiency: Reduced switching and conduction losses result in higher efficiency, lowering energy consumption and heat dissipation.
  • Increased Power Density: Allows for smaller and more compact power supply designs.
  • Improved Reliability: Robust design and high avalanche ruggedness ensure reliable operation in demanding conditions.
  • Simplified Design: Integrated gate resistor simplifies the design process and reduces the need for external components.
  • Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental regulations.

Technical Specifications:

The SPB04N60S5 features a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of 4A (at 25°C), and a pulsed drain current (IDM) of 12A. It has a typical on-resistance (RDS(on)) of 0.95 Ohms. The gate charge (Qg) is typically 12 nC. The device is available in a PG-TO263-3 package. The operating junction temperature ranges from -55°C to +150°C. This MOSFET is designed for fast switching speeds, contributing to its high efficiency in SMPS and other power electronic applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess