The SPP15N60CFD is a CoolMOS™ CFD7A Power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency resonant switching applications. The integrated fast body diode and optimized turn-off behavior make it an excellent choice for applications requiring soft switching and high reliability.
Applications:
- Lighting (e.g., HID and LED Lighting)
- Resonant Power Supplies
- Induction Heating
- Solar Inverters
- Welding Equipment
Features:
- CoolMOS™ CFD7A Technology: Offers improved efficiency and reliability compared to previous generations.
- 600V Breakdown Voltage: Suitable for high-voltage applications.
- Integrated Fast Body Diode: Enables fast and efficient reverse recovery.
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- Optimized Turn-Off Behavior: Reduces switching losses and EMI.
Benefits:
- High Efficiency: CoolMOS™ CFD7A technology minimizes both conduction and switching losses.
- Reduced Heat Dissipation: Lower losses translate to less heat generation, improving reliability.
- Improved Reliability: Robust design and fast body diode provide increased reliability.
- Simplified Design: Optimized turn-off behavior simplifies design.
- Cost-Effective Solution: High performance and reliability at a competitive price.
Additional Details:
The SPP15N60CFD is specifically designed for resonant switching topologies where the body diode's reverse recovery characteristics are critical. The integrated fast body diode enables efficient operation in these applications, reducing losses and improving overall performance. The optimized turn-off behavior further minimizes switching losses and EMI, simplifying the design process. Refer to the datasheet for detailed electrical characteristics, thermal performance data, gate drive requirements, and recommended operating conditions. Typically available in a through-hole package.