EN
  • EN
  • DE

SPP17N80C2/L1/INF

Part No SPP17N80C2/L1/INF
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095688-SPP17N80C2/L1/INF
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPP17N80C2/L1/INF CAD Model

Description

The SPP17N80C2 is a high-voltage CoolMOS™ C2 Power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency switched-mode power supplies (SMPS) and other power electronic applications that require high blocking voltage and low conduction losses.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used in AC-DC power supplies for computers, servers, and consumer electronics.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power factor and reduce harmonic distortion.
  • Lighting: Used in electronic ballasts and LED lighting applications.
  • Industrial Power Supplies: Suitable for power supplies in industrial equipment, such as motor drives and welding machines.

Features:

  • CoolMOS™ C2 Technology: Utilizes Infineon's advanced CoolMOS™ C2 technology for superior performance.
  • High Blocking Voltage: Features a high drain-source voltage (VDS) rating, typically 800V.
  • Low On-Resistance (RDS(on)): Offers a low RDS(on) for reduced conduction losses and improved efficiency.
  • Fast Switching Speed: Provides fast switching performance for high-frequency operation.
  • Integrated Gate Resistor: Includes an integrated gate resistor for improved EMI performance.

Benefits:

  • High Efficiency: CoolMOS™ technology and low RDS(on) minimize power dissipation, resulting in high efficiency.
  • Improved Reliability: Robust design ensures reliable operation in demanding applications.
  • Reduced EMI: Integrated gate resistor helps reduce electromagnetic interference (EMI).
  • Simplified Design: Ease of use simplifies the design process.

Additional Details:

The SPP17N80C2/L1/INF comes in a TO-220 package. The '17N80' signifies a drain current (ID) rating and blocking voltage. Specific values for VDS, ID, RDS(on), and gate charge (Qg) can be found in the datasheet. The CoolMOS™ C2 technology offers reduced switching losses and improved avalanche ruggedness. The device is also RoHS compliant. Infineon's commitment to quality and innovation ensures that the SPP17N80C2/L1/INF meets the rigorous demands of modern power electronic applications. Proper thermal management, including the use of heat sinks, is essential to maintain the MOSFET's performance and reliability, particularly at high power levels.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess