The SPP80N03S2L-04 (also known as 2N03L04) is a CoolMOS™ Power MOSFET from Infineon Technologies. It's an N-channel enhancement mode MOSFET designed for high-efficiency power switching applications. Key features include low on-state resistance (RDS(on)), high avalanche ruggedness, and fast switching speeds, making it ideal for use in switched-mode power supplies (SMPS), DC-DC converters, and motor control applications.
Applications:
- Switched-Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control
- Lighting Systems (e.g., LED Drivers)
- Battery Management Systems (BMS)
Features:
- N-Channel, enhancement mode
- Low on-state resistance RDS(on)
- High avalanche ruggedness
- Fast switching
- Logic Level
Benefits:
- Improved efficiency in power conversion due to low RDS(on), minimizing conduction losses.
- Robust performance under transient conditions due to high avalanche capability.
- Reduced switching losses because of the fast switching speed.
- Simplified gate drive circuitry due to logic level compatibility.
- Higher power density in applications as a result of efficient thermal performance.
This MOSFET typically features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of around 80A, though these values can vary slightly based on specific manufacturing lots. The RDS(on) is very low, typically in the milliohm range, ensuring minimal power dissipation. The gate threshold voltage is designed to be compatible with logic-level signals, simplifying the driving circuitry. The device is commonly packaged in a TO-220, TO-251 or similar package for efficient heat dissipation. The SPP80N03S2L-04 provides designers with a reliable and efficient solution for power management, contributing to more compact and energy-efficient electronic systems. The CoolMOS™ technology employed in this MOSFET enhances its performance in hard-switching topologies and contributes to a reduction in overall system cost and complexity.