EN
  • EN
  • DE

SPU23N05

Part No SPU23N05
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192433-SPU23N05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPU23N05 CAD Model

Description

The Infineon SPU23N05 is a N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various power switching and amplification applications. As a MOSFET, it leverages a voltage to control the current flow between the drain and source terminals, offering efficient switching capabilities.

Applications

  • DC-DC Converters: Used in step-up or step-down DC-DC converters to efficiently switch and regulate voltage levels.
  • Power Management: Implemented in power management circuits for controlling and distributing power in electronic devices.
  • Motor Control: Employed in motor control circuits to switch and regulate the power supplied to motors.
  • LED Lighting: Used in LED lighting systems to control the current flowing through LEDs, enabling dimming and other lighting effects.
  • Load Switching: Applied as a switch to turn on or off various loads, such as relays, solenoids, and other electronic components.
  • Battery Management Systems (BMS): Integrated into BMS for controlling charging and discharging of batteries.

Features

  • N-Channel MOSFET: Offers efficient switching capabilities.
  • Enhancement Mode: Requires a positive gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient events.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to more efficient operation.
  • Fast Response: Rapid switching speed enables precise control and reduces switching losses.
  • Compact Design: Available in various package options, allowing for integration into space-constrained applications.
  • Reliable Performance: Robust design ensures consistent and reliable operation under various conditions.
  • Simplified Circuit Design: Ease of use simplifies the design of power switching and control circuits.

Additional Details

The SPU23N05 typically features a drain-source voltage (VDS) rating of 50V and a continuous drain current (ID) rating of around 23A. The gate threshold voltage (VGS(th)) is usually between 2V and 4V. Its low on-resistance, often in the milliohm range, minimizes conduction losses. It also offers protection against electrostatic discharge (ESD). The MOSFET is commonly available in packages like TO-252 (DPAK) or TO-251 (IPAK), facilitating surface mount assembly. The SPU23N05 is well-suited for applications demanding efficient and reliable power switching, such as DC-DC converters, motor control, and power management circuits. The fast switching speeds and low on-resistance are key advantages in such scenarios.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9438 $80.8314
6+ $22.1079 $132.6474
9+ $21.4172 $192.7548
12+ $20.7265 $248.7180
15+ $20.0358 $300.5370
20+ $17.9626 $359.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess