EN
  • EN
  • DE

SRF 55V02P NB

Part No SRF 55V02P NB
Manufacturer Infineon Technologies
Catalog RFID, RF Access, Monitoring ICs
Description IC EEPROM 2KBIT INTELLIG WAFER / EEPROM IC 13.56MHz ISO 15693, ISO 18000-3 USB Die
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Infineon Technologies
Series my-d™
Package Bulk
Product Status Discontinued
Type EEPROM
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Interface USB
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235594-SRF 55V02P NB
Ultra Librarian 3D Model Ultra Librarian SRF 55V02P NB CAD Model

Description

The Infineon Technologies 1088974 is a my-d™ series EEPROM IC manufactured by Infineon Technologies.

  • Frequency: 13.56MHz
  • Interface: USB
  • Complies with: ISO 15693 and ISO 18000-3 standards
  • Mounting Type: surface mount
  • Package: die
  • Operating Temperature Range: -25°C to 70°C
  • Suitable for: RFID, RF access, and monitoring applications
  • Offers: reliable and secure data storage and communication

You May Also Be Interested in

Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess