EN
  • EN
  • DE

TC1793F512F270EFABKXUMA2

Part No TC1793F512F270EFABKXUMA2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 416BGA / TriCore™ series Microcontroller IC 32-Bit Single-Core 270MHz 4MB (4M x 8) FLASH PG-BGA-416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series TC17xx
Package Tape & Reel (TR)
Core Processor TriCore™
Core Size 32-Bit Single-Core
Speed 270MHz
Connectivity ASC, CANbus, EBI/EMI, FlexRay, MLI, MSC, SSC
Peripherals DMA, POR, WDT
Number of I/O 221
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 192K x 8
RAM Size 288K x 8
Supply Voltage - Operating 1.17V ~ 3.63V
Data Converters A/D 8x10b, 44x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package PG-BGA-416
Base Product Number TC1793
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names SP001166200,2156-TC1793F512F270EFABKXUMA2,INFINFTC1793F512F270EFABKXUMA2
Standard Package 500
Win Source Part Number 1091097-TC1793F512F270EFABKXUMA2
Ultra Librarian 3D Model Ultra Librarian TC1793F512F270EFABKXUMA2 CAD Model

Description

The Infineon Technologies 1091097-TC1793F512F270EFABKXUMA2 is a 32-bit single-core microcontroller that has a speed of 270MHz.

  • Package: Tape & Reel (TR)
  • Standard Package: 500
  • Mounting: SMD (SMT)
  • Connectivity: ASC, CANbus, EBI/EMI, FlexRay, MLI, MSC, SSC
  • Peripherals: DMA, POR, WDT
  • Number of I/O: 221
  • Program Memory Size: 4MB (4M x 8)
  • Program Memory Type: FLASH
  • EEPROM Size: 192K x 8
  • RAM Size: 288K x 8
  • Data Converters: A/D 8x10b, 44x12b
  • Oscillator Type: External
  • Package / Case: 416-BGA
  • Supplier Device Package: PG-BGA-416
  • Temperature Range - Operating: -40°C ~ 125°C (TA)
  • Supply Voltage - Operating: 1.17V ~ 3.63V

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess