EN
  • EN
  • DE
  • IT

TDA16888P

Part No TDA16888P
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer Infineon Technologies
Win Source Part Number 215847-TDA16888P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA16888P CAD Model

Description

The TDA16888P is a highly integrated control IC designed for switched-mode power supplies, specifically optimized for offline flyback converters. This device integrates numerous functions, contributing to efficient and compact power supply designs. Its advanced features and protection mechanisms make it suitable for a wide range of applications.

Applications:

  • Offline Power Supplies: Ideal for use in AC/DC adapters for laptops, mobile devices, and other electronic gadgets.
  • Consumer Electronics: Used in DVD players, set-top boxes, and televisions as a primary power source.
  • Industrial Power Supplies: Suitable for automation equipment, providing regulated DC voltage.
  • Standby and Auxiliary Power Supplies: Designed for applications needing low standby power consumption.

Features:

  • Integrated PWM Controller: Provides precise control of the power switch for efficient operation.
  • Current Mode Control: Offers inherent current limiting and improved dynamic response.
  • Soft-Start Function: Reduces stress on components during startup, increasing reliability.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) by spreading the switching frequency.
  • Overvoltage Protection (OVP): Protects the power supply and load from excessive output voltage.
  • Overload Protection (OLP): Prevents damage due to excessive load current.
  • Overtemperature Protection (OTP): Shuts down the IC when the temperature exceeds a safe limit.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, ensuring proper startup.

Benefits:

  • High Efficiency: Minimizes power losses, leading to cooler operation and lower energy consumption.
  • Compact Design: Integrated functionality reduces the number of external components needed.
  • Enhanced Reliability: Comprehensive protection features ensure safe and stable operation.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference.
  • Lower System Cost: Integrated features reduce the overall bill of materials.

Additional Details:

The TDA16888P typically operates from a rectified AC line voltage. It is designed for flyback converter topologies, providing a cost-effective solution for isolated power supplies. The integrated current-mode control simplifies the design and improves stability. The soft-start feature minimizes stress on the switching transistor and output diode during startup. The device is available in various package options, including DIP and SO packages. The switching frequency is typically in the range of 60 kHz to 150 kHz.

You May Also Be Interested in

NXP / Nexperia
PFC IC Discontinuous Conduction (DCM) 134kHz 8-SO
Need more? Email Us
Monolithic Power Systems Inc.
PFC IC Boundary Conduction (BCM) 8-SOIC
Lowest to $1.5765
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $2.0319
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / PFC IC
Lowest to $0.7529
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
TDA4863 - PFC-DCM (DISCONTINUOUS
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $8.2830
ON Semiconductor
IC PFC CTRLR CCM 110KHZ 8SOIC
Lowest to $4.6799

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.6544 $65.1616
34+ $3.8200 $129.8800
53+ $3.6997 $196.0841
73+ $3.5806 $261.3838
94+ $3.4617 $325.3998
126+ $3.1033 $391.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess