EN
  • EN
  • DE

TDA7110XUMA1

Part No TDA7110XUMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description IC TRANSMITTER ASK/FSK 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 433 to 435MHz; 866 to 870MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 11dBm
Current - Transmitting 15.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.1 V to 4 V
Temperature Range - Operating -40°C to 85°C
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 118682-TDA7110XUMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7110XUMA1 CAD Model

Description

Infineon Technologies TDA7110XUMA1 is a surface mount data interface electronic component that operates on a frequency range of 433 to 435MHz and 866 to 870MHz.

  • Power Output: 11dBm
  • Data Rate: 20 kbps
  • Package: 16-TSSOP dimension
  • Category: RF/IF and RFID
  • Status: obsolete (EOL)
  • Current Transmitting: 15.7mA
  • Operating Voltage: 2.1 V to 4 V

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
NXP / Nexperia
Lowest to $2.6091
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess