EN
  • EN
  • DE
  • IT

TDK5110FHTMA1

Part No TDK5110FHTMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK SGL TSSOP10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel
Part Status Active
Frequency 434MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 11dBm
Current - Transmitting 14.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.1 V ~ 4 V
Temperature Range - Operating -40°C ~ 125°C
Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number TDK5110FHTMA1-363501
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDK5110FHTMA1 CAD Model

Description

The TDK5110FHTMA1 is a single-chip ASK/FSK transmitter manufactured by Infineon Technologies (formerly TDK Semiconductor). It is designed for short-range wireless communication in the ISM (Industrial, Scientific, and Medical) band.

Applications:

  • Remote Keyless Entry (RKE): Used in car key fobs to remotely lock and unlock vehicles.
  • Tire Pressure Monitoring Systems (TPMS): Transmits tire pressure and temperature data from sensors in the wheels to the vehicle's control unit.
  • Home Automation: Enables wireless control of lights, appliances, and other devices in smart homes.
  • Garage Door Openers: Allows remote operation of garage doors.
  • Wireless Sensors: Transmits data from various sensors, such as temperature, humidity, and pressure sensors, in industrial and environmental monitoring applications.

Features:

  • ASK/FSK Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • Single-Chip Solution: Integrates all necessary components for transmission into a single chip, reducing size and cost.
  • Low Power Consumption: Designed for battery-powered applications, maximizing battery life.
  • Adjustable Output Power: Allows optimization of transmission range and power consumption.
  • Small Package: Compact package facilitates integration into small devices.

Benefits:

  • Reliable Wireless Communication: Provides robust and reliable wireless data transmission.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Reduced System Cost: Single-chip integration reduces the number of external components and overall system cost.
  • Simplified Design: Easy to integrate into various applications with minimal design effort.
  • Compliance with Regulatory Standards: Meets the requirements of various regulatory standards for wireless communication.

Specifications (Typical):

  • Operating Frequency: 300-930 MHz (Specific frequency depends on the application and region)
  • Output Power: Adjustable, up to +10 dBm (Consult datasheet for specific power levels)
  • Modulation: ASK, FSK
  • Data Rate: Up to 20 kbps (Consult datasheet for specific data rates)
  • Supply Voltage: 2.1 V to 3.6 V
  • Operating Temperature Range: -40°C to +125°C
  • Package: TQFP (Thin Quad Flat Package)

For detailed specifications, performance characteristics, application notes, and safety information, refer to the official datasheet from Infineon Technologies.

You May Also Be Interested in

Atmel
IC TRANSMITTER 429-439MHZ 8TSSOP
Need more? Email Us
Silicon Labs
IC FM RADIO TRANSMITTER 20-QFN
Lowest to $4.3657
Silicon Labs
Lowest to $1.9305
Semtech Corporation
IC TRANSMITTER RF STD 8SOIC
Lowest to $1.0095
Microchip Technology
MCU 8-bit PIC RISC 1.75KB Flash 5V 20-Pin SSOP Tube / IC MCU 1KX14 RF FSK/ASK 20SSOP
Lowest to $11.2613
Nordic Semiconductors
RF XMITTER GFSK 2.4GHZ 36VFQFN
Lowest to $2.6115
Silicon Labs
Lowest to $3.5909
Silicon Labs
Lowest to $1.9589
Atmel
IC TRANSMITTER 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.5943 $51.0176
68+ $1.4914 $101.4152
105+ $1.4400 $151.2000
150+ $1.3371 $200.5650
195+ $1.2857 $250.7115
244+ $1.2343 $301.1692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,520 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess