EN
  • EN
  • DE

TLE4262GGEG

Part No TLE4262GGEG
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217880-TLE4262GGEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4262GGEG CAD Model

Description

The TLE4262GGEG is a monolithic integrated low-dropout voltage regulator designed for automotive applications, delivering a stable 5V output voltage. With its protection features and low quiescent current, it is well-suited for powering microcontrollers, sensors, and other critical electronic components within a vehicle.

Applications:

  • Microcontroller Power Supply: Provides a stable and regulated 5V supply for microcontrollers in automotive Engine Control Units (ECUs) and other embedded systems.
  • Sensor Power Supply: Powers various automotive sensors, such as pressure sensors, temperature sensors, and position sensors, ensuring reliable and accurate sensor readings.
  • CAN Transceiver Power Supply: Supplies power to CAN (Controller Area Network) transceivers, enabling communication between different electronic control units within the vehicle network.
  • Immobilizer Systems: Supplies power for immobilizer system components in automotive applications.
  • Body Control Modules (BCM): Provides a regulated 5V supply to modules used in body control functions.

Features:

  • Low Dropout Voltage: Maintains a stable 5V output voltage even when the input voltage drops close to the output voltage, ensuring continuous operation during cold crank conditions.
  • Overvoltage Protection: Protects the regulator and connected components from overvoltage events.
  • Short-Circuit Protection: Limits the output current during a short-circuit condition, preventing damage to the regulator and connected devices.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing thermal damage.
  • Reverse Polarity Protection: Prevents damage to the regulator due to reverse voltage connection.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby or light-load conditions, improving overall system efficiency.
  • Reset Output: Provides a reset signal to a microcontroller during undervoltage conditions.

Benefits:

  • Stable and Reliable Power Supply: Ensures reliable operation of connected electronic components by providing a stable and regulated 5V output.
  • Robust Protection Features: Integrated protection features safeguard the regulator and connected devices from various fault conditions.
  • Energy Efficiency: Low quiescent current minimizes power consumption, improving overall system efficiency.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Improved Performance During Cold Crank: Low dropout voltage ensures operation during cold crank events, when battery voltage can drop significantly.

Additional Details:

The TLE4262GGEG meets automotive standards for reliability and performance. Includes a reset output, vital for many microcontroller-based automotive applications. Typically offered in a small, surface-mount package.

This regulator is a popular choice for automotive designers due to its robust design, low quiescent current, and integrated protection features. Its ability to maintain a stable output voltage even during cold crank conditions makes it particularly well-suited for automotive applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess