The NXP LD6835K/12H is a state-of-the-art voltage regulator that offers high efficiency and reliability for a wide range of applications. Designed with cutting-edge technology from NXP Semiconductors, this voltage regulator is an ideal solution for systems requiring stable and efficient power management.
Key Features
- Output Voltage: This device provides a fixed output voltage of 12V, which is suitable for powering various electronic components that require a stable DC supply.
- High Efficiency: The LD6835K/12H is designed to maximize power efficiency, reducing heat generation and improving system performance.
- Low Dropout: The low dropout feature ensures that the regulator maintains a stable output even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
- Thermal Protection: With built-in thermal protection, the device automatically shuts down in the event of overheating, preventing damage to both the regulator and the connected components.
- Current Limiting: The regulator includes a current limiting feature that protects the power supply from short-circuit and overload conditions.
- Small Footprint: The compact size of the LD6835K/12H makes it well-suited for space-constrained applications.
- RoHS Compliant: The product complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
Applications
The NXP LD6835K/12H voltage regulator is versatile and can be used in various applications such as:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Telecommunications Equipment
- Portable Devices
Product Specifications
Parameter
Value
Output Voltage
12V
Package
SOT-223
Operating Temperature Range
-40°C to +125°C
Input Voltage Range
Up to 20V
With its robust design and comprehensive features, the NXP LD6835K/12H voltage regulator is a reliable choice for designers looking to enhance the power management capabilities of their electronic systems.