EN
  • EN
  • DE

TLE4269G GEG

Part No TLE4269G GEG
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217882-TLE4269G GEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4269G GEG CAD Model

Description

The TLE4269G GEG is a monolithic integrated low-drop voltage regulator designed for use in automotive and industrial applications where a stable and regulated voltage supply is crucial. Manufactured by Infineon Technologies, this regulator is specifically tailored to provide a 5V output voltage with a high level of accuracy and robustness. It's designed to withstand the harsh conditions often encountered in automotive environments, including wide temperature variations and voltage transients.

Applications

  • Automotive ECUs (Engine Control Units): Providing a stable voltage supply for the microcontroller and other sensitive electronic components within the ECU.
  • Body Control Modules (BCM): Regulating power for various functions such as lighting, wipers, and door locks.
  • Dashboard Instrumentation: Ensuring accurate and reliable operation of gauges and displays.
  • Industrial Control Systems: Supplying a regulated voltage for sensors, microprocessors, and other control circuitry.
  • Power Window and Door Control Systems: Delivering a stable voltage for the operation of motors and electronic controls.

Features

  • Low-Drop Voltage Regulator: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • 5V Output Voltage: Provides a fixed 5V output suitable for many electronic components.
  • High Output Current Capability: Capable of delivering a significant amount of current to power various loads.
  • Overvoltage Protection: Protects the regulator and connected circuitry from damage due to excessive input voltage.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Overtemperature Protection: Shuts down the regulator if it exceeds a safe operating temperature.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected with reverse polarity.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, making it suitable for various applications.

Benefits

  • Stable and Reliable Voltage Supply: Ensures consistent performance of electronic components, preventing malfunctions and errors.
  • Robust Protection Features: Enhances system reliability by protecting against overvoltage, short circuits, overtemperature, and reverse polarity.
  • Low Power Consumption: Minimizes energy waste and improves overall system efficiency.
  • Compact Design: Allows for integration into space-constrained applications.
  • Automotive Grade: Specifically designed and tested to meet the stringent requirements of automotive applications.

Additional Details

The TLE4269G GEG is typically available in a surface-mount package, facilitating efficient assembly and soldering onto printed circuit boards. Its integrated protection features significantly reduce the need for external components, simplifying the design and reducing the overall cost. The regulator is also designed for low quiescent current consumption, further enhancing energy efficiency. The exact specifications, such as maximum input voltage, output current, and operating temperature range, should be verified in the official Infineon datasheet for the TLE4269G.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6124 $64.4960
90+ $1.3225 $119.0250
140+ $1.2821 $179.4940
190+ $1.2405 $235.6950
245+ $1.1989 $293.7305
325+ $1.0753 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess