EN
  • EN
  • DE

TLE4271G

Part No TLE4271G
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217883-TLE4271G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4271G CAD Model

Description

The TLE4271G is a monolithic integrated low-dropout voltage regulator, primarily designed for automotive applications by Infineon Technologies. It's specifically engineered to provide a stable 5V output voltage even with fluctuating input voltages, which is common in automotive electrical systems. This regulator is robust and includes several protection features, making it suitable for harsh environments.

Applications

  • Automotive ECUs (Engine Control Units): Provides a regulated 5V supply for microcontrollers and other sensitive components.
  • Body Control Modules (BCM): Regulates voltage for lighting, wipers, and other vehicle systems.
  • Instrumentation Clusters: Powers gauges, displays, and other dashboard components.
  • Automotive Sensor Systems: Supplies stable voltage to various sensors, such as temperature, pressure, and position sensors.
  • Industrial Control Systems: Suitable for providing regulated voltage in industrial applications requiring a stable 5V supply.

Features

  • Low Dropout Voltage Regulator: Maintains a stable output even with a low input voltage.
  • 5V Fixed Output Voltage: Provides a precise and stable 5V output.
  • Integrated Protection Features: Includes overvoltage, short-circuit, and overtemperature protection.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is reversed.
  • Wide Input Voltage Range: Operates effectively across a wide range of input voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits

  • Enhanced System Reliability: Provides a stable and protected power supply, ensuring reliable operation of connected components.
  • Protection Against Electrical Faults: Prevents damage from overvoltage, short circuits, and reverse polarity.
  • Improved System Efficiency: Low quiescent current minimizes power losses and extends battery life in automotive applications.
  • Simplified System Design: Integrated protection features reduce the need for external components.
  • Robust Performance in Harsh Environments: Designed to withstand the demanding conditions of automotive applications.

Additional Details

The TLE4271G is typically available in a surface-mount package for easy integration into electronic circuits. It is designed to meet the stringent requirements of automotive applications, including wide temperature variations and voltage transients. The device's low dropout voltage characteristic ensures that the regulated output voltage remains stable even when the input voltage drops close to the output voltage level. Further details regarding the device's electrical characteristics and operating conditions can be found in the official Infineon datasheet.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 583 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess