EN
  • EN
  • DE

TLE42744GV33

Part No TLE42744GV33
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout Linear Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269461-TLE42744GV33
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE42744GV33 CAD Model

Description

The TLE42744GV33 is a monolithic integrated low dropout voltage regulator (LDO) manufactured by Infineon Technologies. It provides a stable 3.3V output voltage and is designed for automotive and industrial applications. This regulator is characterized by its low quiescent current and robust protection features, making it suitable for demanding environments.

Applications:

  • Automotive ECUs: Used in Electronic Control Units (ECUs) for various automotive systems.
  • Industrial Control Systems: Integrated into industrial automation and control equipment.
  • Microcontroller Power Supplies: Provides a stable power supply for microcontrollers and other digital circuits.
  • Sensor Power Supplies: Used to power sensors in automotive and industrial applications.
  • Battery-Powered Systems: Suitable for battery-powered applications requiring low quiescent current.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with low input voltage.
  • 3.3V Output Voltage: Provides a fixed 3.3V output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode.
  • Overvoltage Protection: Protects the regulator from overvoltage conditions.
  • Short-Circuit Protection: Protects the regulator from short-circuit conditions.
  • Overtemperature Protection: Protects the regulator from overheating.
  • Reverse Polarity Protection: Protects the regulator from reverse polarity connection.
  • PG-DSO-8 Package: Available in a thermally efficient PG-DSO-8 package.

Benefits:

  • Stable Output Voltage: Ensures a stable and reliable power supply for sensitive electronic components.
  • Low Power Consumption: Reduces overall system power consumption.
  • Improved System Reliability: Protects the regulator and connected components from various fault conditions.
  • Robust Performance: Operates reliably in harsh automotive and industrial environments.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.

Additional Details:

The TLE42744GV33 typically operates with an input voltage range of 5.5V to 42V and can provide an output current of up to 400mA. Key specifications include its dropout voltage, quiescent current, and thermal resistance. The device often requires external capacitors for stability and noise filtering. Detailed technical specifications, including electrical characteristics, thermal characteristics, and package dimensions, are available in the product datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess