EN
  • EN
  • DE

TLE4276G V10

Part No TLE4276G V10
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217890-TLE4276G V10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4276G V10 CAD Model

Description

The TLE4276G V10 is a monolithic integrated voltage regulator designed for automotive applications by Infineon Technologies. This regulator is specifically tailored to provide a stable and regulated 5V output voltage and is known for its robustness and integrated protection features, making it suitable for harsh automotive environments. The 'V10' likely denotes a specific version or revision of the TLE4276G.

Applications

  • Automotive ECUs (Engine Control Units): Powers the microcontroller and other sensitive electronic components.
  • Body Control Modules (BCM): Supplies regulated voltage for various systems such as lighting, wipers, and door locks.
  • Dashboard Instrumentation: Ensures accurate and reliable operation of gauges and displays.
  • Advanced Driver-Assistance Systems (ADAS): Provides stable voltage for sensors and processing units.
  • Automotive Communication Systems: Regulates the power supply for CAN bus transceivers and other communication interfaces.

Features

  • 5V Fixed Output Voltage: Provides a stable and precise 5V output.
  • Low Dropout Voltage Regulator: Maintains regulation even with low input voltage.
  • Overvoltage Protection: Protects the regulator and connected circuits from high-voltage transients.
  • Short-Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Overtemperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected in reverse.
  • Wide Input Voltage Range: Operates over a broad range of input voltages common in automotive environments.

Benefits

  • Enhanced System Reliability: Provides a stable and reliable voltage supply, crucial for automotive applications.
  • Robust Protection: Protects against common electrical issues in automotive systems, improving overall system robustness.
  • Low Power Consumption: Reduces energy waste and contributes to better fuel efficiency in vehicles.
  • Compact Design: Allows for integration into space-constrained automotive modules.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive standards.

Additional Details

The TLE4276G V10 is typically available in a surface-mount package for ease of integration into electronic circuits. Its integrated protection features reduce the need for external components, simplifying design and saving space. The regulator is optimized for low quiescent current consumption to minimize power losses. For detailed specifications such as maximum input voltage, output current capabilities, and thermal resistance, refer to the official Infineon datasheet for the TLE4276G and any specific details regarding the V10 revision.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess