EN
  • EN
  • DE

TLE42994EXT

Part No TLE42994EXT
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217895-TLE42994EXT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE42994EXT CAD Model

Description

The TLE42994EXT is a monolithic integrated voltage regulator designed for use in automotive applications by Infineon Technologies. It is a linear voltage regulator, which provides a stable voltage output for various electronic components in a vehicle. The regulator includes protection features, and is suitable for harsh automotive environments. The 'EXT' likely specifies packaging or other ordering information.

Applications

  • Automotive ECUs (Engine Control Units): Providing a stable and reliable power supply to the various components within the engine control unit.
  • Body Control Modules (BCM): Regulating the voltage for systems such as lighting, wipers, door locks, and other comfort and convenience features.
  • Dashboard Instrumentation: Supplying a stable voltage to gauges, displays, and warning indicators on the dashboard.
  • Automotive Infotainment Systems: Providing regulated power to audio systems, display screens, navigation systems, and other entertainment components.
  • Advanced Driver-Assistance Systems (ADAS): Supplying power to sensors and control units for features like lane departure warning, adaptive cruise control, and automatic emergency braking.

Features

  • Low Dropout Voltage Regulator: Maintains a stable output voltage even when the input voltage drops close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable output voltage, typically 5V or 3.3V depending on the specific configuration.
  • Overvoltage Protection: Protects the regulator and connected components from excessive input voltage.
  • Short-Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature becomes too high.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected in reverse.
  • Wide Input Voltage Range: Operates effectively across a wide range of input voltages commonly found in automotive applications.

Benefits

  • Enhanced System Reliability: Provides a stable and reliable voltage supply, ensuring consistent performance of electronic components.
  • Robust Protection Features: Protects against common electrical issues in automotive systems, improving overall system robustness.
  • Low Power Consumption: Minimizes energy waste and contributes to better fuel efficiency in vehicles.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive standards.

Additional Details

The TLE42994EXT is typically available in a surface-mount package, which is suitable for automated assembly processes. The specific output current and dropout voltage depend on the particular part number. For detailed electrical characteristics and operating conditions, refer to the official Infineon datasheet for the TLE42994EXT.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess