EN
  • EN
  • DE

LT1316CS8#TRPBF

Part No LT1316CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST FLYBACK INV ADJ 8SOIC / Conv DC-DC 1.5V to 12V Step Up Single-Out 1.23V to 30V Micropower 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 12V
Output Voltage 1.23V
Output Voltage MAX 30V (Switch)
Output Current 750mA (Switch)
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780374-LT1316CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1316
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1316CS8#TRPBF CAD Model

Description

The LT1316CS8#TRPBF is a versatile and efficient DC/DC converter integrated circuit, designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is part of Linear Technology's line of micropower step-up DC/DC converters, which are engineered to provide reliable power management solutions for a wide range of applications.

Key Features

  • High Efficiency: The LT1316CS8#TRPBF is capable of converting a lower input voltage to a higher output voltage with high efficiency, making it suitable for battery-powered devices where energy conservation is critical.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application by using external resistors, providing flexibility and precision.
  • Low Quiescent Current: The quiescent current is very low, which significantly enhances the battery life for portable devices.
  • Versatile Input Voltage Range: This converter can operate with input voltages from as low as 2.8V, making it ideal for applications that run on single-cell lithium-ion or multi-cell alkaline/NiCd/NiMH batteries.
  • High Switching Frequency: With a switching frequency of up to 600kHz, the LT1316CS8#TRPBF allows for the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC from damage due to overheating.

Applications

The LT1316CS8#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Wireless Communications
  • GPS Devices
  • Handheld Computers

Package and Availability

The device is available in an 8-lead SOIC package, denoted by the "CS8" in the part number, and is offered in tape and reel packaging, indicated by the "#TRPBF" suffix. This packaging is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

Quality and Reliability

Linear Technology is committed to high standards of quality and reliability, and the LT1316CS8#TRPBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and longevity in demanding environments.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5617 $51.2340
48+ $2.1019 $100.8912
74+ $2.0362 $150.6788
102+ $1.9705 $200.9910
132+ $1.9049 $251.4468
176+ $1.7078 $300.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess